The SN74VMEH22501A-EP is an 8-bit universal bus transceiver with two 1-bit bus transceivers, designed for 3.3-V operation with 5-V tolerant inputs and compliant with VME64, 2eVME, and 2eSST protocols. It is available in a 48-pin TSSOP package measuring 4.40 mm by 9.70 mm and operates over a temperature range of -40°C to 85°C. The device features OEC circuitry for signal integrity, bus-hold on 3A-port inputs, 26-Ω series resistors on 3A ports and Y outputs, and supports live insertion with I_off, power-up 3-state, and BIAS_V_CC circuitry. All I/Os are 5-V tolerant, and latch-up performance exceeds 100 mA per JESD78, Class II.
Enhanced Product 8-Bit Universal Bus Transceiver And Two 1-Bit Bus Transceivers 48-TSSOP -40 to 85
8-Bit Bus Transceiver, 10Ch, 3.3V, 64mA, 48-TSSOP, Gold Product overview: CVMEH22501AIDGGREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, 64mA, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, 64mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-CVMEH22501AIDGGR
Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CVMEH22501AIDGGREP | 725-CVMEH22501AIDGGREP | 296-22148-2-ND | CVMEH22501AIDGGREP |
| Product Name | SN74VMEH22501A-EP Enhanced Product 8-Bit Universal Bus Transceiver And Two 1-Bit Bus Transceivers | 8-bit 3.3V 64mA TSSOP Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions |
| Technology | VME | |||
| Device Type | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS |