Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions CVMEH22501AIDGGREP

Description
Win Source Part Number: 1218581-CVMEH22501AI DGGREP Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74VMEH Package: Tape & Reel Number of Circuits: 8-Bit and Dual 1-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 12mA, 12mA; 48mA, 64mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22148-2,V62/0560 6-01XE,296-22148-1,- V62/05606-01XE-NDR,2 96-22148-6-NDR,296-2 2148-1-NDR,TEXTISCVM EH22501AIDGGREP,-CVM EH22501AIDGGREP-NDR, 2156-CVMEH22501AIDGG REP,-296-22148-1,-V6 2/05606-01XE,-296-22 148-1-ND,296-22148-2 -NDR,-296-22148-1-ND R,296-22148-6 Base Product Number: CVMEH22501
Request a Quote Datasheet
Description
Win Source Part Number: 1218581-CVMEH22501AI DGGREP Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74VMEH Package: Tape & Reel Number of Circuits: 8-Bit and Dual 1-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 12mA, 12mA; 48mA, 64mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22148-2,V62/0560 6-01XE,296-22148-1,- V62/05606-01XE-NDR,2 96-22148-6-NDR,296-2 2148-1-NDR,TEXTISCVM EH22501AIDGGREP,-CVM EH22501AIDGGREP-NDR, 2156-CVMEH22501AIDGG REP,-296-22148-1,-V6 2/05606-01XE,-296-22 148-1-ND,296-22148-2 -NDR,-296-22148-1-ND R,296-22148-6 Base Product Number: CVMEH22501
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1218581-CVMEH22501AIDGGREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1218581-CVMEH22501AIDGGREP
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1218581-CVMEH22501AIDGGREP
Win Source Part Number: 1218581-CVMEH22501AI DGGREP Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74VMEH Package: Tape & Reel Number of Circuits: 8-Bit and Dual 1-Bit Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 12mA, 12mA; 48mA, 64mA Voltage - Supply: 3.15V ~ 3.45V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22148-2,V62/0560 6-01XE,296-22148-1,- V62/05606-01XE-NDR,2 96-22148-6-NDR,296-2 2148-1-NDR,TEXTISCVM EH22501AIDGGREP,-CVM EH22501AIDGGREP-NDR, 2156-CVMEH22501AIDGG REP,-296-22148-1,-V6 2/05606-01XE,-296-22 148-1-ND,296-22148-2 -NDR,-296-22148-1-ND R,296-22148-6 Base Product Number: CVMEH22501

Win Source Part Number: 1218581-CVMEH22501AIDGGREP
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74VMEH
Package: Tape & Reel
Number of Circuits: 8-Bit and Dual 1-Bit
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 12mA, 12mA; 48mA, 64mA
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22148-2,V62/05606-01XE,296-22148-1,-V62/05606-01XE-NDR,296-22148-6-NDR,296-22148-1-NDR,TEXTISCVMEH22501AIDGGREP,-CVMEH22501AIDGGREP-NDR,2156-CVMEH22501AIDGGREP,-296-22148-1,-V62/05606-01XE,-296-22148-1-ND,296-22148-2-NDR,-296-22148-1-NDR,296-22148-6
Base Product Number: CVMEH22501

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1218581-CVMEH22501AIDGGREP
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 3.15V ~ 3.45V
Low Level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-bit 8BIT Logic IC - 706-74AHCT574BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details