Texas Instruments Standard Linear and Logic Sync Buck+Fet Power Stage, 5.5V, Vson-8; Supply Voltage Texas Instruments CSD97395Q4MT

Description
SYNC BUCK+FET POWER STAGE, 5.5V, VSON-8; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:VSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
SYNC BUCK+FET POWER STAGE, 5.5V, VSON-8; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:VSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sync Buck+Fet Power Stage, 5.5V, Vson-8; Supply Voltage Texas Instruments - 28AH2114 - Newark, An Avnet Company
Chicago, IL, United States
Sync Buck+Fet Power Stage, 5.5V, Vson-8; Supply Voltage Texas Instruments
28AH2114
Sync Buck+Fet Power Stage, 5.5V, Vson-8; Supply Voltage Texas Instruments 28AH2114
SYNC BUCK+FET POWER STAGE, 5.5V, VSON-8; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:VSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SYNC BUCK+FET POWER STAGE, 5.5V, VSON-8; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:VSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 28AH2114
Product Name Sync Buck+Fet Power Stage, 5.5V, Vson-8; Supply Voltage Texas Instruments
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3813K33-EP Enhanced Product Processor Supervisory Circuits With Window-Watchdog - 2T13K33MDBVREPG4 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Voltage References - 2060267P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details