Texas Instruments Standard Linear and Logic Sync Buck+Fet Power Stage, 5.5V, Vson-8; Supply Voltage Texas Instruments CSD97394Q4MT

Description
SYNC BUCK+FET POWER STAGE, 5.5V, VSON-8; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:VSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
SYNC BUCK+FET POWER STAGE, 5.5V, VSON-8; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:VSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sync Buck+Fet Power Stage, 5.5V, Vson-8; Supply Voltage Texas Instruments - 29AH3857 - Newark, An Avnet Company
Chicago, IL, United States
Sync Buck+Fet Power Stage, 5.5V, Vson-8; Supply Voltage Texas Instruments
29AH3857
Sync Buck+Fet Power Stage, 5.5V, Vson-8; Supply Voltage Texas Instruments 29AH3857
SYNC BUCK+FET POWER STAGE, 5.5V, VSON-8; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:VSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SYNC BUCK+FET POWER STAGE, 5.5V, VSON-8; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:VSON; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 29AH3857
Product Name Sync Buck+Fet Power Stage, 5.5V, Vson-8; Supply Voltage Texas Instruments
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223399 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details