Manufacturer: Texas Instruments
Win Source Part Number: 867375-CSD96497Q5MC
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: - Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 12-VSON-CLIP (5x6)
Package: 12-PowerTFDFN
Package: Tray
Mounting: Surface Mount
Family Name: CSD96497Q5
Categories: Integrated Circuits (ICs)
Case / Package: 12-VSON-CLIP (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
IC BRIDGE DRIVER 30A 12VSON
Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 12-VSON-CLIP (5x6)
IC BRIDGE DRIVER 30A 12VSON
Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 12-VSON-CLIP (5x6)
Gate Drivers 65A synchronous buck NexFET smart power stage with DualCool package 12-VSON-CLIP -55 to 150
IC BRIDGE DRIVER 30A 12VSON
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 867375-CSD96497Q5MC | 296-CSD96497Q5MCDKR-ND | CSD96497Q5MC | CSD96497Q5MC | CSD96497Q5MC |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - CSD96497Q5MC | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | 12-VSON-CLIP (5x6) | 12-PowerTFDFN | 12-PowerTFDFN | ||
| Supply Voltage | 3.3 to 5 volts | 3.3 to 5 volts | 5 to 3.3 volts |