Texas Instruments Standard Linear and Logic Buck 65A Step-Down DC-DC Converter IC CSD96497Q5MC

Description
65A synchronous buck NexFET smart power stage with DualCool package 12-VSON-CLIP -55 to 150 Product overview: CSD96497Q5MC from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 65A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 65A, Step-Down DC-DC Converter IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD96497Q5MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
65A synchronous buck NexFET smart power stage with DualCool package 12-VSON-CLIP -55 to 150 Product overview: CSD96497Q5MC from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 65A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 65A, Step-Down DC-DC Converter IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD96497Q5MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 65A Step-Down DC-DC Converter IC - 746-CSD96497Q5MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 65A Step-Down DC-DC Converter IC
746-CSD96497Q5MC
Buck 65A Step-Down DC-DC Converter IC 746-CSD96497Q5MC
65A synchronous buck NexFET smart power stage with DualCool package 12-VSON-CLIP -55 to 150 Product overview: CSD96497Q5MC from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 65A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 65A, Step-Down DC-DC Converter IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD96497Q5MC can be used for catalog matching and distributor lookup.

65A synchronous buck NexFET smart power stage with DualCool package 12-VSON-CLIP -55 to 150 Product overview: CSD96497Q5MC from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 65A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 65A, Step-Down DC-DC Converter IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD96497Q5MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 746-CSD96497Q5MC
Product Name Buck 65A Step-Down DC-DC Converter IC
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1238311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details