The CSD95480RWJT is a highly optimized NexFET,Ñ¢ power stage designed for high-power, high-density synchronous buck converters. It integrates a driver IC and power MOSFETs, enabling high-current, high-efficiency, and high-speed switching capabilities within a compact 5-mm x 6-mm QFN package. This device supports continuous operating currents of up to 70 A and achieves over 95% efficiency at 30 A. It operates at high frequencies, up to 1.25 MHz, and features a diode emulation function, temperature-compensa
Half Bridge Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Half Bridge Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Manufacturer: Texas Instruments
Win Source Part Number: 811419-CSD95480RWJT
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 70A
Fault Protection: Shoot-Through
Output Configuration: Half Bridge
Voltage - Load: 4.5V ~ 16V
Load Type: Inductive, Capacitive
Current - Peak Output: 90A
Supplier Device Package: 41-VQFN-CLIP (5x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 41-PowerTFQFN
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V
Half Bridge Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
IC HALF BRIDGE DRIVER 70A 41VQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 296-CSD95480RWJTCT-ND | 811419-CSD95480RWJT | CSD95480RWJT | CSD95480RWJT | CSD95480RWJT |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - CSD95480RWJT | Full Half-Bridge Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 41-PowerTFQFN | 41-PowerTFQFN | |||
| Packing Method | Tape Reel | Tape Reel; Reel; Other | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |