Manufacturer: Texas Instruments
Win Source Part Number: 916135-CSD95378BQ5MC
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)
Package: 12-PowerTFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD95378BQ5
Categories: Integrated Circuits (ICs)
Case / Package: 12-VSON (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 296-40019-2, 296-40019-1, -296-40019-1-ND, 296-40019-6, CSD95378BQ5MC-ND
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)
Gate Drivers 60A Sync Buck NexFET SmrtPwr Stage
Half Bridge Driver Synchronous Buck Converters Power MOSFET 12-VSON (5x6)
IC HALF BRIDGE DRIVER 60A 12VSON
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 916135-CSD95378BQ5MC | 296-40019-2-ND | CSD95378BQ5MC | CSD95378BQ5MC | CSD95378BQ5MC |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - CSD95378BQ5MC | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | 12-VSON (5x6) | 12-PowerTFDFN | 12-PowerTFDFN | ||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |