Texas Instruments CSD95378BQ5M

Description
Dual Switching Controller, 90A, 1250kHz Switching Freq-Max, PDSO12
Request a Quote Datasheet
Description
Dual Switching Controller, 90A, 1250kHz Switching Freq-Max, PDSO12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CSD95378BQ5M - Rochester Electronics
Newburyport, MA, United States
Dual Switching Controller, 90A, 1250kHz Switching Freq-Max, PDSO12

Dual Switching Controller, 90A, 1250kHz Switching Freq-Max, PDSO12

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category IC Interfaces
Product Number CSD95378BQ5M
Package Type LSON-CLIP12
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 4511BDM - Acme Chip Technology Co., Limited
Specs
Device Type LCD Driver
Supply Voltage 1.8V; Other
View Details
RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers