Texas Instruments High-Performance Analog FET, MOSFET Arrays CSD88584Q5DC

Description
Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-48904-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-48904-1-ND
FET, MOSFET Arrays 296-48904-1-ND
Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-48904-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-48904-2-ND
FET, MOSFET Arrays 296-48904-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-48904-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-48904-6-ND
FET, MOSFET Arrays 296-48904-6-ND
Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)

Mosfet Array 2 N-Channel (Half Bridge) 40V 12W Surface Mount 22-VSON-CLIP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD88584Q5DC - 916134-CSD88584Q5DC - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD88584Q5DC
916134-CSD88584Q5DC
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD88584Q5DC 916134-CSD88584Q5DC
Manufacturer: Texas Instruments Win Source Part Number: 916134-CSD88584Q5DC Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Half Bridge) 40V - 12W Surface Mount 22-VSON-CLIP (5x6) Package: 22-PowerTFDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD88584Q5 Categories: Discrete Semiconductor Products Case / Package: 22-VSON-CLIP (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-48904-6, CSD88584Q5DC-ND, 296-48904-2, 296-48904-1

Manufacturer: Texas Instruments
Win Source Part Number: 916134-CSD88584Q5DC
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Half Bridge) 40V - 12W Surface Mount 22-VSON-CLIP (5x6)
Package: 22-PowerTFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD88584Q5
Categories: Discrete Semiconductor Products
Case / Package: 22-VSON-CLIP (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-48904-6, CSD88584Q5DC-ND, 296-48904-2, 296-48904-1

Buy Now Datasheet
FET, MOSFET Arrays - CSD88584Q5DC - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD88584Q5DC
FET, MOSFET Arrays CSD88584Q5DC
MOSFET 2 N-CH 40V 22-VSON-CLIP

MOSFET 2 N-CH 40V 22-VSON-CLIP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD88584Q5DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD88584Q5DC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD88584Q5DC
MOSFET 2N-CH 40V 22VSON-CLIP

MOSFET 2N-CH 40V 22VSON-CLIP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V, Nch synchronous buck NexFET MOSFETG , SON5x6 dualCool PowerBlock, 50A 22-VSON-CLIP -55 to 150

MOSFET 40V, Nch synchronous buck NexFET MOSFETG , SON5x6 dualCool PowerBlock, 50A 22-VSON-CLIP -55 to 150

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-48904-1-ND 916134-CSD88584Q5DC CSD88584Q5DC CSD88584Q5DC CSD88584Q5DC
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD88584Q5DC FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 22-PowerTFDFN SOT3; 22-VSON-CLIP (5x6) 22-PowerTFDFN
Polarity N-Channel N-Channel; 2 N-Channel (Half Bridge)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data