Manufacturer: Texas Instruments
Win Source Part Number: 771898-CSD87384MT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 5-LGA
Mounting: SMD
FET Type: 2 N-Channel (Half Bridge)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 30A
Power - Max: 8W
Family Name: CSD87384MT
Categories: Discrete Semiconductor Products
Manufacturer Package: 5-PTAB (5x3.5)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 9.2nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1150pF @ 15V
Rds On (Maximum) @ Id, Vgs: 7.7 mOhm @ 25A, 8V
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mosfet Array 2 N-Channel (Half Bridge) 30V 30A 8W Surface Mount 5-PTAB (5x3.5)
Mosfet Array 2 N-Channel (Half Bridge) 30V 30A 8W Surface Mount 5-PTAB (5x3.5)
Mosfet Array 2 N-Channel (Half Bridge) 30V 30A 8W Surface Mount 5-PTAB (5x3.5)
MOSFET 2N-CH 30V 30A 5PTAB
MOSFET Sync Buck NexFET Pwr Block II
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 771898-CSD87384MT | 296-37752-2-ND | CSD87384MT | CSD87384MT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87384MT | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |