Texas Instruments Standard Linear and Logic FET, MOSFET Arrays CSD87355Q5DT

Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 45A 2.8W Surface Mount 8-LSON (5x6)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 45A 2.8W Surface Mount 8-LSON (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-CSD87355Q5DTDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-CSD87355Q5DTDKR-ND
FET, MOSFET Arrays 296-CSD87355Q5DTDKR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 45A 2.8W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 45A 2.8W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-CSD87355Q5DTTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-CSD87355Q5DTTR-ND
FET, MOSFET Arrays 296-CSD87355Q5DTTR-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 45A 2.8W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 45A 2.8W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
FET, MOSFET Arrays - 296-CSD87355Q5DTCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-CSD87355Q5DTCT-ND
FET, MOSFET Arrays 296-CSD87355Q5DTCT-ND
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 45A 2.8W Surface Mount 8-LSON (5x6)

Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 45A 2.8W Surface Mount 8-LSON (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87355Q5DT - 771896-CSD87355Q5DT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87355Q5DT
771896-CSD87355Q5DT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87355Q5DT 771896-CSD87355Q5DT
Manufacturer: Texas Instruments Win Source Part Number: 771896-CSD87355Q5DT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C (TJ) Package: 8-PowerLDFN Mounting: SMD FET Type: 2 N-Channel (Dual) Asymmetrical FET Feature: Logic Level Gate, 5V Drive Current - Continuous Drain (Id) @ 25°C: 45A Power - Max: 2.8W Family Name: CSD87355Q5DT Categories: Discrete Semiconductor Products Manufacturer Package: 8-LSON (5x6) Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 1.9V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 13.7nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1860pF @ 15V Alternative Parts (Cross-Reference): CSD87355Q5D; Introduction Date: March 24, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771896-CSD87355Q5DT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C (TJ)
Package: 8-PowerLDFN
Mounting: SMD
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate, 5V Drive
Current - Continuous Drain (Id) @ 25°C: 45A
Power - Max: 2.8W
Family Name: CSD87355Q5DT
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-LSON (5x6)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 13.7nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1860pF @ 15V
Alternative Parts (Cross-Reference): CSD87355Q5D;
Introduction Date: March 24, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87355Q5DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87355Q5DT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87355Q5DT
MOSFET 2N-CH 30V 45A 8LSON

MOSFET 2N-CH 30V 45A 8LSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET RF Transistors
Product Number 296-CSD87355Q5DTDKR-ND 771896-CSD87355Q5DT CSD87355Q5DT
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87355Q5DT Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-PowerLDFN SOT3
Unlock Full Specs
to access all available technical data