Manufacturer: Texas Instruments
Win Source Part Number: 114384-CSD87352Q5D
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: CSD87352Q5D
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-LSON (5x6)
Maximum Power Dissipation: 8.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 25A
Gate-Source Threshold Voltage: 1.15V @ 250μA
Max Gate Charge: 12.5nC @ 4.5V
Max Input Capacitance: 1800pF @ 15V
Introduction Date: June 01, 2011
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mosfet Array 2 N-Channel (Dual) 30V 25A 8.5W Surface Mount 8-LSON (5x6)
Mosfet Array 2 N-Channel (Dual) 30V 25A 8.5W Surface Mount 8-LSON (5x6)
Mosfet Array 2 N-Channel (Dual) 30V 25A 8.5W Surface Mount 8-LSON (5x6)
MOSFET 2N-CH 30V 25A 8SON
MOSFET 2N-CH 30V 25A 8LSON
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 114384-CSD87352Q5D | 296-29161-6-ND | CSD87352Q5D | CSD87352Q5D | CSD87352Q5D |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87352Q5D | FET, MOSFET Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 30 volts | 30 volts | |||
| QG | 12.5 nC | ||||
| PD | 8500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |