Texas Instruments Standard Linear and Logic FET, MOSFET Arrays CSD87335Q3DT

Description
Mosfet Array 2 N-Channel (Dual) 30V 25A 6W Surface Mount 8-LSON (3.3x3.3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 25A 6W Surface Mount 8-LSON (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-43923-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-43923-2-ND
FET, MOSFET Arrays 296-43923-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 25A 6W Surface Mount 8-LSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 30V 25A 6W Surface Mount 8-LSON (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 296-43923-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-43923-1-ND
FET, MOSFET Arrays 296-43923-1-ND
Mosfet Array 2 N-Channel (Dual) 30V 25A 6W Surface Mount 8-LSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 30V 25A 6W Surface Mount 8-LSON (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 296-43923-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-43923-6-ND
FET, MOSFET Arrays 296-43923-6-ND
Mosfet Array 2 N-Channel (Dual) 30V 25A 6W Surface Mount 8-LSON (3.3x3.3)

Mosfet Array 2 N-Channel (Dual) 30V 25A 6W Surface Mount 8-LSON (3.3x3.3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87335Q3DT - 771895-CSD87335Q3DT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87335Q3DT
771895-CSD87335Q3DT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87335Q3DT 771895-CSD87335Q3DT
Manufacturer: Texas Instruments Win Source Part Number: 771895-CSD87335Q3DT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerLDFN Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Standard Current - Continuous Drain (Id) @ 25°C: 25A Power - Max: 6W Family Name: CSD87335Q3D Categories: Discrete Semiconductor Products Manufacturer Package: 8-LSON (3.3x3.3) Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 1.9V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 7.4nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1050pF @ 15V Alternative Parts (Cross-Reference): CSD87335Q3D; Introduction Date: February 24, 2016 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771895-CSD87335Q3DT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerLDFN
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Current - Continuous Drain (Id) @ 25°C: 25A
Power - Max: 6W
Family Name: CSD87335Q3D
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-LSON (3.3x3.3)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 7.4nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1050pF @ 15V
Alternative Parts (Cross-Reference): CSD87335Q3D;
Introduction Date: February 24, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD87335Q3DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD87335Q3DT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD87335Q3DT
MOSFET 2N-CH 30V 25A 8LSON

MOSFET 2N-CH 30V 25A 8LSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V, Nch synchronous buck NexFET MOSFETG , SON3x3 PowerBlock, 25A 8-LSON-CLIP -55 to 150

MOSFET 30V, Nch synchronous buck NexFET MOSFETG , SON3x3 PowerBlock, 25A 8-LSON-CLIP -55 to 150

Buy Now Datasheet
FET, MOSFET Arrays - CSD87335Q3DT - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD87335Q3DT
FET, MOSFET Arrays CSD87335Q3DT
MOSFET 2N-CH 30V 25A

MOSFET 2N-CH 30V 25A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-43923-2-ND 771895-CSD87335Q3DT CSD87335Q3DT CSD87335Q3DT CSD87335Q3DT
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87335Q3DT Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
Package Type 8-PowerLDFN SOT3 8-PowerLDFN 8-PowerLDFN
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
QG 7.4 nC
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data