Manufacturer: Texas Instruments
Win Source Part Number: 771894-CSD87334Q3DT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Standard
Power - Max: 6W
Family Name: CSD87334Q3D
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-VSON (3.3x3.3)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 8.3nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1260pF @ 15V
Rds On (Maximum) @ Id, Vgs: 6 mOhm @ 12A, 8V
Alternative Parts (Cross-Reference): CSD87334Q3D;
Introduction Date: August 01, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 6W Surface Mount 8-VSON (3.3x3.3)
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 6W Surface Mount 8-VSON (3.3x3.3)
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 6W Surface Mount 8-VSON (3.3x3.3)
MOSFET 2N-CH 30V 8VSON
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors |
| Product Number | 771894-CSD87334Q3DT | 296-42468-1-ND | CSD87334Q3DT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87334Q3DT | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |