Manufacturer: Texas Instruments
Win Source Part Number: 771893-CSD87333Q3DT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: 125°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Logic Level Gate, 5V Drive
Current - Continuous Drain (Id) @ 25°C: 15A
Power - Max: 6W
Family Name: CSD87333Q3D
Categories: Discrete Semiconductor Products
Manufacturer Package: 8-VSON (3.3x3.3)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 4.6nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 662pF @ 15V
Rds On (Maximum) @ Id, Vgs: 14.3 mOhm @ 4A, 8V
Alternative Parts (Cross-Reference): CSD87333Q3D;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 15A 6W Surface Mount 8-VSON (3.3x3.3)
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 15A 6W Surface Mount 8-VSON (3.3x3.3)
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 15A 6W Surface Mount 8-VSON (3.3x3.3)
MOSFET 2N-CH 30V 15A 8VSON
MOSFET High Duty Cycle Sync Buck NexFET
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 771893-CSD87333Q3DT | 296-37794-2-ND | CSD87333Q3DT | CSD87333Q3DT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD87333Q3DT | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |