High Frequency Synchronous Power Module Product overview: CSD87313DMST from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD87313DMST can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 2.7W Surface Mount 8-WSON (3.3x3.3)
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 2.7W Surface Mount 8-WSON (3.3x3.3)
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 2.7W Surface Mount 8-WSON (3.3x3.3)
Win Source Part Number: 1381832-CSD87313DMST
Category: Discrete Semiconductor Products>Transistors
Series: NexFET™
Package: Tape & Reel
Standard Package: 250 pcs
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Power - Max: 2.7W
Configuration: 2 N-Channel (Dual) Common Drain
Mounting Type: Surface Mount
Package / Case: 8-PowerWDFN
Supplier Device Package: 8-WSON (3.3x3.3)
Gate Charge (Qg) (Max) @ Vgs: 28nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 4290pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Base Product Number: CSD87313
Moisture Sensitivity Level (MSL): 1 (Unlimited)
MOSFET 2N-CH 30V 8WSON
MOSFET 2 N-CHANNEL 30V 8WSON
MOSFET 30V, N ch NexFET MOSFETG , dual common drain SON3x3, 5.5mOhm 8-WSON -55 to 150
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-CSD87313DMST | 296-46623-1-ND | 1381832-CSD87313DMST | CSD87313DMST | CSD87313DMST | CSD87313DMST |
| Product Name | MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Package Type | 8-PowerWDFN | SOT3 | 8-PowerWDFN | |||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) Common Drain | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |