Texas Instruments Standard Linear and Logic Buck 25V 40A Step-Down DC-DC Converter IC CSD86356Q5DT

Description
25V, Nch synchronous buck NexFET MOSFET™, SON5x6 PowerBlock, 40A 8-VSON-CLIP -55 to 150 Product overview: CSD86356Q5DT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 25V, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 25V, 40A, Step-Down DC-DC Converter IC, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD86356Q5DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
25V, Nch synchronous buck NexFET MOSFET™, SON5x6 PowerBlock, 40A 8-VSON-CLIP -55 to 150 Product overview: CSD86356Q5DT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 25V, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 25V, 40A, Step-Down DC-DC Converter IC, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD86356Q5DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 25V 40A Step-Down DC-DC Converter IC
289-CSD86356Q5DT
Buck 25V 40A Step-Down DC-DC Converter IC 289-CSD86356Q5DT
25V, Nch synchronous buck NexFET MOSFET™, SON5x6 PowerBlock, 40A 8-VSON-CLIP -55 to 150 Product overview: CSD86356Q5DT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 25V, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 25V, 40A, Step-Down DC-DC Converter IC, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD86356Q5DT can be used for catalog matching and distributor lookup.

25V, Nch synchronous buck NexFET MOSFET™, SON5x6 PowerBlock, 40A 8-VSON-CLIP -55 to 150 Product overview: CSD86356Q5DT from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 25V, 40A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 25V, 40A, Step-Down DC-DC Converter IC, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD86356Q5DT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 289-CSD86356Q5DT
Product Name Buck 25V 40A Step-Down DC-DC Converter IC
Input Voltage 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1228694P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details