Texas Instruments High-Performance Analog MOSFET Transistor CSD86336Q3D

Description
Power Block 8-Pin VSON-CLIP EP T/R Product overview: CSD86336Q3D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD86336Q3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Block 8-Pin VSON-CLIP EP T/R Product overview: CSD86336Q3D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD86336Q3D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-CSD86336Q3D
MOSFET Transistor 278-CSD86336Q3D
Power Block 8-Pin VSON-CLIP EP T/R Product overview: CSD86336Q3D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD86336Q3D can be used for catalog matching and distributor lookup.

Power Block 8-Pin VSON-CLIP EP T/R Product overview: CSD86336Q3D from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD86336Q3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 296-51018-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-51018-1-ND
FET, MOSFET Arrays 296-51018-1-ND
Mosfet Array 2 N-Channel (Half Bridge) 25V 20A (Ta) 6W Surface Mount 8-VSON (3.3x3.3)

Mosfet Array 2 N-Channel (Half Bridge) 25V 20A (Ta) 6W Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 296-51018-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-51018-6-ND
FET, MOSFET Arrays 296-51018-6-ND
Mosfet Array 2 N-Channel (Half Bridge) 25V 20A (Ta) 6W Surface Mount 8-VSON (3.3x3.3)

Mosfet Array 2 N-Channel (Half Bridge) 25V 20A (Ta) 6W Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
FET, MOSFET Arrays - 296-51018-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-51018-2-ND
FET, MOSFET Arrays 296-51018-2-ND
Mosfet Array 2 N-Channel (Half Bridge) 25V 20A (Ta) 6W Surface Mount 8-VSON (3.3x3.3)

Mosfet Array 2 N-Channel (Half Bridge) 25V 20A (Ta) 6W Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1145133-CSD86336Q3D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1145133-CSD86336Q3D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1145133-CSD86336Q3D
Win Source Part Number: 1145133-CSD86336Q3D Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 75 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Texas Instruments Other Names: 2156-CSD86336Q3D-296

Win Source Part Number: 1145133-CSD86336Q3D
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 75 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Other Names: 2156-CSD86336Q3D-296

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 25V, Nch synchronous buck NexFET MOSFETG , SON3x3 PowerBlock, 20A 8-VSON-CLIP -55 to 150

MOSFET 25V, Nch synchronous buck NexFET MOSFETG , SON3x3 PowerBlock, 20A 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD86336Q3D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD86336Q3D
CSD86336Q3D - 25V, N-CHANNEL SYN

CSD86336Q3D - 25V, N-CHANNEL SYN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-CSD86336Q3D 296-51018-1-ND 1145133-CSD86336Q3D CSD86336Q3D CSD86336Q3D
Product Name MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
 - AUIRF1324S-7P - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-7
Packing Method Tube; Tube
View Details
7 suppliers