Mosfet Array 2 N-Channel (Half Bridge) 25V 20A 6W Surface Mount 8-LSON (3.3x3.3)
Mosfet Array 2 N-Channel (Half Bridge) 25V 20A 6W Surface Mount 8-LSON (3.3x3.3)
Mosfet Array 2 N-Channel (Half Bridge) 25V 20A 6W Surface Mount 8-LSON (3.3x3.3)
IC, SYNC, BUCK, NEXFET, 8SON; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:25V; On Resistance Rds(on):4.6ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.4V; Power RoHS Compliant: Yes
MOSFET 2N-CH 25V 20A 8LSON
MOSFET 2N-CH 25V 20A 8LSON
25V 20A 6W 9.6mΩ@8V,14A 2.1V@250uA 2 N-Channel(Half Bridge) LSON-8(3.3x3.3) MOSFETs ROHS
TEXAS INSTRUMENTS CSD86330Q3D Dual MOSFET, Dual N Channel, 20 A, 25 V, 4.6 ohm, 4.5 V, 1.4 V
MOSFET Sync Buck NexFET Pwr Block MOSFET
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 296-28216-1-ND | 28AH2111 | CSD86330Q3D | CSD86330Q3D | CSD86330Q3D | 815-CSD86330Q3D | CSD86330Q3D |
| Product Name | FET, MOSFET Arrays | Ic, Sync, Buck, Nexfet, 8Son; Transistor Polarity Texas Instruments | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | TEXAS INSTRUMENTS CSD86330Q3D Dual MOSFET, Dual N Channel, 20 A, 25 V, 4.6 ohm, 4.5 V, 1.4 V | MOSFET |
| Package Type | 8-PowerLDFN | TO-3 | 8-PowerLDFN | ||||
| Transistor Type | Ic, Sync, Buck, Nexfet, 8Son; Transistor Polarity Texas Instruments | ||||||
| Polarity | N-Channel; 2 N-Channel (Half Bridge) | N-Channel | |||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||||
| V(BR)DSS | 25 volts | 25 volts | 25 volts |