Texas Instruments High-Performance Analog FET, MOSFET Arrays CSD85301Q2

Description
Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 296-40010-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-40010-2-ND
FET, MOSFET Arrays 296-40010-2-ND
Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)

Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 296-40010-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-40010-1-ND
FET, MOSFET Arrays 296-40010-1-ND
Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)

Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)

Buy Now Datasheet
FET, MOSFET Arrays - 296-40010-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
296-40010-6-ND
FET, MOSFET Arrays 296-40010-6-ND
Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)

Mosfet Array 2 N-Channel (Dual) 20V 5A 2.3W Surface Mount 6-WSON (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD85301Q2 - 1163553-CSD85301Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD85301Q2
1163553-CSD85301Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD85301Q2 1163553-CSD85301Q2
Manufacturer: Texas Instruments Win Source Part Number: 1163553-CSD85301Q2 Family Name: CSD85301Q2 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): TSM250N02DCQ RFG; CSD85301Q2T; Introduction Date: January 05, 2015 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163553-CSD85301Q2
Family Name: CSD85301Q2
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): TSM250N02DCQ RFG; CSD85301Q2T;
Introduction Date: January 05, 2015
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
289-CSD85301Q2
MOSFET Transistor 289-CSD85301Q2
Power MOSFET 6-Pin WSON EP T/R Product overview: CSD85301Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD85301Q2 can be used for catalog matching and distributor lookup.

Power MOSFET 6-Pin WSON EP T/R Product overview: CSD85301Q2 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CSD85301Q2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - CSD85301Q2 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
CSD85301Q2
FET, MOSFET Arrays CSD85301Q2
MOSFET 2N-CH 20V 5A 6WSON

MOSFET 2N-CH 20V 5A 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET CSD85301Q2 Dual N- Channel Power MOSFET

MOSFET CSD85301Q2 Dual N- Channel Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD85301Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD85301Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD85301Q2
MOSFET 2N-CH 20V 5A 6WSON

MOSFET 2N-CH 20V 5A 6WSON

Supplier's Site
MOSFET 2N-CH 20V 5A 6WSON - 815-CSD85301Q2 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 5A 6WSON
815-CSD85301Q2
MOSFET 2N-CH 20V 5A 6WSON 815-CSD85301Q2
MOSFET 2N-CH 20V 5A 6WSON

MOSFET 2N-CH 20V 5A 6WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-40010-2-ND 1163553-CSD85301Q2 289-CSD85301Q2 CSD85301Q2 CSD85301Q2 CSD85301Q2 815-CSD85301Q2
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD85301Q2 MOSFET Transistor FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 2N-CH 20V 5A 6WSON
Package Type 6-WDFN Exposed Pad SOT3 6-WDFN Exposed Pad
Polarity N-Channel; 2 N-Channel (Dual)
Transistor Technology / Material MOSFET (Metal Oxide) SILICON
V(BR)DSS 20 volts
IDSS 5000 milliamps
Unlock Full Specs
to access all available technical data