Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers CSD43301Q5M

Description
Win Source Part Number: 1024468-CSD43301Q5M Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: NexFET™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 1 Current - Output (Max): 80A Output Configuration: Low Side Voltage - Load: 4.5V ~ 6V Rds On (Typ): 0.55mOhm Package / Case: 12-Power LFDFN Supplier Device Package: 12-LSON (5x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40007-1,2156-CSD 43301Q5M,296-40007-2 ,CSD43301Q5M-ND,-296 -40007-1-ND,296-4000 7-6,TEXTISCSD43301Q5 M Base Product Number: CSD43301Q5
Request a Quote Datasheet
Description
Win Source Part Number: 1024468-CSD43301Q5M Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: NexFET™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 1 Current - Output (Max): 80A Output Configuration: Low Side Voltage - Load: 4.5V ~ 6V Rds On (Typ): 0.55mOhm Package / Case: 12-Power LFDFN Supplier Device Package: 12-LSON (5x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40007-1,2156-CSD 43301Q5M,296-40007-2 ,CSD43301Q5M-ND,-296 -40007-1-ND,296-4000 7-6,TEXTISCSD43301Q5 M Base Product Number: CSD43301Q5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1024468-CSD43301Q5M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1024468-CSD43301Q5M
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1024468-CSD43301Q5M
Win Source Part Number: 1024468-CSD43301Q5M Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: NexFET™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: UVLO Number of Outputs: 1 Current - Output (Max): 80A Output Configuration: Low Side Voltage - Load: 4.5V ~ 6V Rds On (Typ): 0.55mOhm Package / Case: 12-Power LFDFN Supplier Device Package: 12-LSON (5x6) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 2 (1 Year) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-40007-1,2156-CSD 43301Q5M,296-40007-2 ,CSD43301Q5M-ND,-296 -40007-1-ND,296-4000 7-6,TEXTISCSD43301Q5 M Base Product Number: CSD43301Q5

Win Source Part Number: 1024468-CSD43301Q5M
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: NexFET™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: UVLO
Number of Outputs: 1
Current - Output (Max): 80A
Output Configuration: Low Side
Voltage - Load: 4.5V ~ 6V
Rds On (Typ): 0.55mOhm
Package / Case: 12-Power LFDFN
Supplier Device Package: 12-LSON (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40007-1,2156-CSD43301Q5M,296-40007-2,CSD43301Q5M-ND,-296-40007-1-ND,296-40007-6,TEXTISCSD43301Q5M
Base Product Number: CSD43301Q5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1024468-CSD43301Q5M
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901583P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active Low, Open Drain, Active High
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details