Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD25501F3

Description
P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)
Request a Quote Datasheet
Description
P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-51017-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-51017-1-ND
Single FETs, MOSFETs 296-51017-1-ND
P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)

P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)

Buy Now Datasheet
Single FETs, MOSFETs - 296-51017-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-51017-6-ND
Single FETs, MOSFETs 296-51017-6-ND
P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)

P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)

Buy Now Datasheet
Single FETs, MOSFETs - 296-51017-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-51017-2-ND
Single FETs, MOSFETs 296-51017-2-ND
P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)

P-Channel 20V 3.6A (Ta) 500mW (Ta) Surface Mount 3-LGA (0.73x0.64)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25501F3 - 852711-CSD25501F3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25501F3
852711-CSD25501F3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25501F3 852711-CSD25501F3
Manufacturer: Texas Instruments Win Source Part Number: 852711-CSD25501F3 Series: FemtoFET™ Features: 20 V Package: Reel - TR Family Name: CSD25501 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: CSD25501F3-ND, 296-51017-6, 296-51017-1, 296-51017-2

Manufacturer: Texas Instruments
Win Source Part Number: 852711-CSD25501F3
Series: FemtoFET™
Features: 20 V
Package: Reel - TR
Family Name: CSD25501
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CSD25501F3-ND, 296-51017-6, 296-51017-1, 296-51017-2

Buy Now Datasheet
Singapore, Singapore
-20V 76mOhm LGA MOSFET Transistor
278-CSD25501F3
-20V 76mOhm LGA MOSFET Transistor 278-CSD25501F3
-20V, P ch NexFET MOSFET™, single LGA 0.6x0.7, 76mOhm 3-PICOSTAR -55 to 150 Product overview: CSD25501F3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 76mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 76mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25501F3 can be used for catalog matching and distributor lookup.

-20V, P ch NexFET MOSFET™, single LGA 0.6x0.7, 76mOhm 3-PICOSTAR -55 to 150 Product overview: CSD25501F3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 76mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 76mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25501F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD25501F3
Triode/MOS Tube/Transistor >> MOSFETs CSD25501F3
20V 3.6A 76mΩ@400mA,4.5V 500mW 1.05V@250uA P Channel LGA-3(0.6x0.7) MOSFETs ROHS

20V 3.6A 76mΩ@400mA,4.5V 500mW 1.05V@250uA P Channel LGA-3(0.6x0.7) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25501F3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25501F3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25501F3
MOSFET P-CH 20V 3.6A 3LGA

MOSFET P-CH 20V 3.6A 3LGA

Supplier's Site
Single FETs, MOSFETs - CSD25501F3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD25501F3
Single FETs, MOSFETs CSD25501F3
MOSFET P-CH 20V 3.6A 3LGA

MOSFET P-CH 20V 3.6A 3LGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-51017-1-ND 852711-CSD25501F3 278-CSD25501F3 CSD25501F3 CSD25501F3 CSD25501F3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25501F3 -20V 76mOhm LGA MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type 3-XFLGA SOT3 3-XFLGA 3-XFLGA
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 20 volts 20 volts
VGS(off) 1.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7303Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details