Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD25201W15

Description
P-Channel 20V 4A (Ta) 1.5W (Ta) Surface Mount 9-DSBGA
Request a Quote Datasheet
Description
P-Channel 20V 4A (Ta) 1.5W (Ta) Surface Mount 9-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-27609-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-27609-2-ND
Single FETs, MOSFETs 296-27609-2-ND
P-Channel 20V 4A (Ta) 1.5W (Ta) Surface Mount 9-DSBGA

P-Channel 20V 4A (Ta) 1.5W (Ta) Surface Mount 9-DSBGA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25201W15 - 1163547-CSD25201W15 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25201W15
1163547-CSD25201W15
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25201W15 1163547-CSD25201W15
Manufacturer: Texas Instruments Win Source Part Number: 1163547-CSD25201W15 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1163547-CSD25201W15
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
P-Channel SMD -20V 4A MOSFET Transistor
278-CSD25201W15
P-Channel SMD -20V 4A MOSFET Transistor 278-CSD25201W15
P-Channel MOSFET, -20V, 4A, 33mR, Surface Mount Product overview: CSD25201W15 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25201W15 can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -20V, 4A, 33mR, Surface Mount Product overview: CSD25201W15 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, -20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, -20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD25201W15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD25201W15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD25201W15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD25201W15
MOSFET P-CH 20V 4A 9DSBGA

MOSFET P-CH 20V 4A 9DSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 296-27609-2-ND 1163547-CSD25201W15 278-CSD25201W15 CSD25201W15
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD25201W15 P-Channel SMD -20V 4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data