Manufacturer: Texas Instruments
Win Source Part Number: 771890-CSD23280F3T
Series: FemtoFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 3-XFDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 1.8A (Ta)
Family Name: CSD23280F3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Manufacturer Package: 3-PICOSTAR
Channel Type Type: P
Drain Source Voltage: 12V
Vgs(th) (Maximum) @ Id: 0.95V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 1.23nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 234pF @ 6V
Vgs (Maximum): -6V
Power Dissipation (Maximum): 500mW (Ta)
Rds On (Maximum) @ Id, Vgs: 116 mOhm @ 400mA, 4.5V
Alternative Parts (Cross-Reference): CSD23280F3;
Introduction Date: April 13, 2016
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
-12V, P ch NexFET MOSFET™, single LGA 0.6x0.7, 116mOhm 3-PICOSTAR -55 to 150 Product overview: CSD23280F3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -12V, 116mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -12V, 116mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD23280F3T can be used for catalog matching and distributor lookup.
P-Channel 12V 1.8A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 12V 1.8A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
P-Channel 12V 1.8A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
MOSFET P-CH 12V 1.8A 3PICOSTAR
MOSFET, P-CH, -12V, -1.8A, LGA-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-1.8A; Drain Source Voltage Vds:-12V; On Resistance Rds(on):0.097ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-650mV; Power RoHS Compliant: Yes
MOSFET -12V, P ch NexFET MOSFETG , single LGA 0.6x0.7, 116mOhm 3-PICOSTAR -55 to 150
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 771890-CSD23280F3T | 278-CSD23280F3T | 2528490 | 296-44150-1-ND | CSD23280F3T | 26AJ5582 | CSD23280F3T |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD23280F3T | -12V 116mOhm LGA MOSFET Transistor | MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, -12V, -1.8A, Lga-3; Transistor Polarity Texas Instruments | MOSFET |
| PD | 500 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | SOT3 | PICOSTAR | 3-XFLGA | Surface Mount | TO-3 | ||
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |