P-Channel 8V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA
P-Channel 8V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA
P-Channel 8V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA
POWER MOSFET, P-CH, -8V, -5A, DSBGA-9; Transistor Polarity:P Channel; Continuous Drain Current Id:-5A; Drain Source Voltage Vds:-8V; On Resistance Rds(on):0.0047ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV; PowerRoHS Compliant: Yes
MOSFET P-CH 8V 5A 9DSBGA
MOSFET -8V, P ch NexFET MOSFETG , single WLP 1.5x1.5, 5.7mOhm 9-DSBGA -55 to 150
MOSFET P-CH 8V 5A 9DSBGA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 296-47005-1-ND | 29AH3848 | CSD22206WT | CSD22206WT | CSD22206WT |
| Product Name | Single FETs, MOSFETs | Power Mosfet, P-Ch, -8V, -5A, Dsbga-9; Transistor Polarity Texas Instruments | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | 9-UFBGA, DSBGA | TO-3 | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA | |
| Transistor Type | Power Mosfet, P-Ch, -8V, -5A, Dsbga-9; Transistor Polarity Texas Instruments | ||||
| rDS(on) | 0.0047 ohms | ||||
| IDSS | -5000 milliamps | 5000 milliamps |