Win Source Part Number: 959016-CSD22206W
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 8 V
Current - Continuous Drain (Id) @ 25°C: 5A (Ta)
Rds On (Max) @ Id, Vgs: 5.7mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id: 1.05V @ 250µA
Power Dissipation (Max): 1.7W (Ta)
Package / Case: 9-UFBGA, DSBGA
Supplier Device Package: 9-DSBGA
Gate Charge (Qg) (Max) @ Vgs: 14.6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 2275 pF @ 4 V
Vgs (Max): -6V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Texas Instruments
Other Names: CSD22206W-ND,296-496
Base Product Number: CSD22206
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
-8V, P ch NexFET MOSFET™, single WLP 1.5x1.5, 5.7mOhm 9-DSBGA -55 to 150 Product overview: CSD22206W from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 5.7mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 5.7mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD22206W can be used for catalog matching and distributor lookup.
P-Channel 8V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA
P-Channel 8V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA
P-Channel 8V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA
MOSFET P-CH 8V 5A 9DSBGA
MOSFET -8V, P ch NexFET MOSFETG , single WLP 1.5x1.5, 5.7mOhm 9-DSBGA -55 to 150
MOSFET P-CH 8V 5A 9DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 959016-CSD22206W | 278-CSD22206W | 296-49606-2-ND | CSD22206W | CSD22206W | CSD22206W |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | -8V 5.7mOhm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| PD | 1700 milliwatts | 1700 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA | 9-UFBGA, DSBGA |