Texas Instruments High-Performance Analog -8V 9.9mOhm LGA MOSFET Transistor CSD22205L

Description
-8V, P ch NexFET MOSFET™, single LGA 1.2x1.2, 9.9mOhm 4-PICOSTAR -55 to 150 Product overview: CSD22205L from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 9.9mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 9.9mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD22205L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
-8V, P ch NexFET MOSFET™, single LGA 1.2x1.2, 9.9mOhm 4-PICOSTAR -55 to 150 Product overview: CSD22205L from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 9.9mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 9.9mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD22205L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-8V 9.9mOhm LGA MOSFET Transistor
278-CSD22205L
-8V 9.9mOhm LGA MOSFET Transistor 278-CSD22205L
-8V, P ch NexFET MOSFET™, single LGA 1.2x1.2, 9.9mOhm 4-PICOSTAR -55 to 150 Product overview: CSD22205L from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 9.9mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 9.9mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD22205L can be used for catalog matching and distributor lookup.

-8V, P ch NexFET MOSFET™, single LGA 1.2x1.2, 9.9mOhm 4-PICOSTAR -55 to 150 Product overview: CSD22205L from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 9.9mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 9.9mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD22205L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 977331-CSD22205L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
977331-CSD22205L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 977331-CSD22205L
Win Source Part Number: 977331-CSD22205L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: NexFET™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 8 V Current - Continuous Drain (Id) @ 25°C: 7.4A (Ta) Rds On (Max) @ Id, Vgs: 9.9mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1.05V @ 250µA Power Dissipation (Max): 600mW (Ta) Package / Case: 4-XFLGA Supplier Device Package: 4-PICOSTAR Gate Charge (Qg) (Max) @ Vgs: 8.5 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1390 pF @ 4 V Vgs (Max): -6V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Texas Instruments Other Names: 296-49605-6,CSD22205 L-ND,296-49605-2,296 -49605-1 Base Product Number: CSD22205 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 977331-CSD22205L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: NexFET™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 8 V
Current - Continuous Drain (Id) @ 25°C: 7.4A (Ta)
Rds On (Max) @ Id, Vgs: 9.9mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1.05V @ 250µA
Power Dissipation (Max): 600mW (Ta)
Package / Case: 4-XFLGA
Supplier Device Package: 4-PICOSTAR
Gate Charge (Qg) (Max) @ Vgs: 8.5 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1390 pF @ 4 V
Vgs (Max): -6V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Texas Instruments
Other Names: 296-49605-6,CSD22205L-ND,296-49605-2,296-49605-1
Base Product Number: CSD22205
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - 296-49605-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49605-2-ND
Single FETs, MOSFETs 296-49605-2-ND
P-Channel 8V 7.4A (Ta) 600mW (Ta) Surface Mount 4-PICOSTAR

P-Channel 8V 7.4A (Ta) 600mW (Ta) Surface Mount 4-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-49605-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49605-6-ND
Single FETs, MOSFETs 296-49605-6-ND
P-Channel 8V 7.4A (Ta) 600mW (Ta) Surface Mount 4-PICOSTAR

P-Channel 8V 7.4A (Ta) 600mW (Ta) Surface Mount 4-PICOSTAR

Buy Now Datasheet
Single FETs, MOSFETs - 296-49605-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49605-1-ND
Single FETs, MOSFETs 296-49605-1-ND
P-Channel 8V 7.4A (Ta) 600mW (Ta) Surface Mount 4-PICOSTAR

P-Channel 8V 7.4A (Ta) 600mW (Ta) Surface Mount 4-PICOSTAR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET -8V, P ch NexFET MOSFETG , single LGA 1.2x1.2, 9.9mOhm 4-PICOSTAR -55 to 150

MOSFET -8V, P ch NexFET MOSFETG , single LGA 1.2x1.2, 9.9mOhm 4-PICOSTAR -55 to 150

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD22205L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD22205L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD22205L
MOSFET P-CH 8V 7.4A 4PICOSTAR

MOSFET P-CH 8V 7.4A 4PICOSTAR

Supplier's Site
Single FETs, MOSFETs - CSD22205L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD22205L
Single FETs, MOSFETs CSD22205L
MOSFET P-CH 8V 7.4A 4PICOSTAR

MOSFET P-CH 8V 7.4A 4PICOSTAR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CSD22205L 977331-CSD22205L 296-49605-2-ND CSD22205L CSD22205L CSD22205L
Product Name -8V 9.9mOhm LGA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 600 milliwatts 600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 4-XFLGA Surface Mount 4-XFLGA
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details