Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD22204W

Description
P-Channel 8V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA
Request a Quote Datasheet
Description
P-Channel 8V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-51016-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-51016-1-ND
Single FETs, MOSFETs 296-51016-1-ND
P-Channel 8V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA

P-Channel 8V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA

Buy Now Datasheet
Single FETs, MOSFETs - 296-51016-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-51016-6-ND
Single FETs, MOSFETs 296-51016-6-ND
P-Channel 8V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA

P-Channel 8V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA

Buy Now Datasheet
Single FETs, MOSFETs - 296-51016-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-51016-2-ND
Single FETs, MOSFETs 296-51016-2-ND
P-Channel 8V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA

P-Channel 8V 5A (Ta) 1.7W (Ta) Surface Mount 9-DSBGA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD22204W - 1163544-CSD22204W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD22204W
1163544-CSD22204W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD22204W 1163544-CSD22204W
Manufacturer: Texas Instruments Win Source Part Number: 1163544-CSD22204W Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DMP1011UCB9-7; CSD22204WT; CSD22204W; CSD22202W15; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163544-CSD22204W
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DMP1011UCB9-7; CSD22204WT; CSD22204W; CSD22202W15;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
-8V 9.9mOhm MOSFET Transistor
278-CSD22204W
-8V 9.9mOhm MOSFET Transistor 278-CSD22204W
-8V, P ch NexFET MOSFET™, single WLP 1.5x1.5, 9.9mOhm 9-DSBGA Product overview: CSD22204W from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 9.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 9.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD22204W can be used for catalog matching and distributor lookup.

-8V, P ch NexFET MOSFET™, single WLP 1.5x1.5, 9.9mOhm 9-DSBGA Product overview: CSD22204W from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -8V, 9.9mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 9.9mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD22204W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD22204W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD22204W
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD22204W
MOSFET P-CH 8V 5A 9DSBGA

MOSFET P-CH 8V 5A 9DSBGA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -8V, P ch NexFET MOSFETG , single WLP 1.5x1.5, 9.9mOhm 9-DSBGA

MOSFET -8V, P ch NexFET MOSFETG , single WLP 1.5x1.5, 9.9mOhm 9-DSBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-51016-1-ND 1163544-CSD22204W 278-CSD22204W CSD22204W CSD22204W
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD22204W -8V 9.9mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data