Texas Instruments Standard Linear and Logic Single FETs, MOSFETs CSD19537Q3T

Description
N-Channel 100V 50A (Ta) 2.8W (Ta), 83W (Tc) Surface Mount 8-VSON (3.3x3.3)
Request a Quote Datasheet
Description
N-Channel 100V 50A (Ta) 2.8W (Ta), 83W (Tc) Surface Mount 8-VSON (3.3x3.3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-42632-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-42632-6-ND
Single FETs, MOSFETs 296-42632-6-ND
N-Channel 100V 50A (Ta) 2.8W (Ta), 83W (Tc) Surface Mount 8-VSON (3.3x3.3)

N-Channel 100V 50A (Ta) 2.8W (Ta), 83W (Tc) Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-42632-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-42632-2-ND
Single FETs, MOSFETs 296-42632-2-ND
N-Channel 100V 50A (Ta) 2.8W (Ta), 83W (Tc) Surface Mount 8-VSON (3.3x3.3)

N-Channel 100V 50A (Ta) 2.8W (Ta), 83W (Tc) Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-42632-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-42632-1-ND
Single FETs, MOSFETs 296-42632-1-ND
N-Channel 100V 50A (Ta) 2.8W (Ta), 83W (Tc) Surface Mount 8-VSON (3.3x3.3)

N-Channel 100V 50A (Ta) 2.8W (Ta), 83W (Tc) Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
Singapore, Singapore
100V 14.5mOhm MOSFET Transistor
278-CSD19537Q3T
100V 14.5mOhm MOSFET Transistor 278-CSD19537Q3T
100V, N ch NexFET MOSFET™, single SON3x3, 14.5mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD19537Q3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19537Q3T can be used for catalog matching and distributor lookup.

100V, N ch NexFET MOSFET™, single SON3x3, 14.5mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD19537Q3T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19537Q3T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19537Q3T - 1163543-CSD19537Q3T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19537Q3T
1163543-CSD19537Q3T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19537Q3T 1163543-CSD19537Q3T
Manufacturer: Texas Instruments Win Source Part Number: 1163543-CSD19537Q3T Series: NexFET Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerVDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 50A (Ta) Family Name: CSD19537Q3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSON (3.3x3.3) Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.6V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 21nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1680pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.8W (Ta), 83W (Tc) Rds On (Maximum) @ Id, Vgs: 14.5 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): BSZ160N10NS3GXT; FDMC86160; BSZ160N10NS3 G; Introduction Date: August 27, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163543-CSD19537Q3T
Series: NexFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerVDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 50A (Ta)
Family Name: CSD19537Q3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSON (3.3x3.3)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.6V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 21nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1680pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.8W (Ta), 83W (Tc)
Rds On (Maximum) @ Id, Vgs: 14.5 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): BSZ160N10NS3GXT; FDMC86160; BSZ160N10NS3 G;
Introduction Date: August 27, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N-Ch, 100V, 50A, Vson-8; Transistor Polarity Texas Instruments - 29AH3847 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 50A, Vson-8; Transistor Polarity Texas Instruments
29AH3847
Mosfet, N-Ch, 100V, 50A, Vson-8; Transistor Polarity Texas Instruments 29AH3847
MOSFET, N-CH, 100V, 50A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0121ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 50A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0121ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD19537Q3T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19537Q3T
Single FETs, MOSFETs CSD19537Q3T
MOSFET N-CH 100V 50A 8VSON

MOSFET N-CH 100V 50A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19537Q3T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19537Q3T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19537Q3T
MOSFET N-CH 100V 50A 8VSON

MOSFET N-CH 100V 50A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V, N ch NexFET MOSFETG , single SON3x3, 14.5mOhm 8-VSON-CLIP -55 to 150

MOSFET 100V, N ch NexFET MOSFETG , single SON3x3, 14.5mOhm 8-VSON-CLIP -55 to 150

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-42632-6-ND 278-CSD19537Q3T 1163543-CSD19537Q3T 29AH3847 CSD19537Q3T CSD19537Q3T CSD19537Q3T
Product Name Single FETs, MOSFETs 100V 14.5mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19537Q3T Mosfet, N-Ch, 100V, 50A, Vson-8; Transistor Polarity Texas Instruments Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3 TO-3 8-PowerTDFN 8-PowerTDFN
QG 21 nC
PD 2800 to 83000 milliwatts 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data