Texas Instruments High-Performance Analog TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19537Q3 CSD19537Q3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1163542-CSD19537Q3 Family Name: CSD19537Q3 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DMT10H015LFG-7; DMT10H015LFG-13; RQ3P300BETB1; BSZ160N10NS3GXT; Introduction Date: August 27, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1163542-CSD19537Q3 Family Name: CSD19537Q3 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DMT10H015LFG-7; DMT10H015LFG-13; RQ3P300BETB1; BSZ160N10NS3GXT; Introduction Date: August 27, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19537Q3 - 1163542-CSD19537Q3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19537Q3
1163542-CSD19537Q3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19537Q3 1163542-CSD19537Q3
Manufacturer: Texas Instruments Win Source Part Number: 1163542-CSD19537Q3 Family Name: CSD19537Q3 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DMT10H015LFG-7; DMT10H015LFG-13; RQ3P300BETB1; BSZ160N10NS3GXT; Introduction Date: August 27, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163542-CSD19537Q3
Family Name: CSD19537Q3
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DMT10H015LFG-7; DMT10H015LFG-13; RQ3P300BETB1; BSZ160N10NS3GXT;
Introduction Date: August 27, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
100V 14.5mOhm MOSFET Transistor
278-CSD19537Q3
100V 14.5mOhm MOSFET Transistor 278-CSD19537Q3
100V N-Ch NexFET MOSFET, 14.5mOhm, SON3x3, 5-Pin Product overview: CSD19537Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19537Q3 can be used for catalog matching and distributor lookup.

100V N-Ch NexFET MOSFET, 14.5mOhm, SON3x3, 5-Pin Product overview: CSD19537Q3 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 14.5mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 14.5mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19537Q3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-44351-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44351-1-ND
Single FETs, MOSFETs 296-44351-1-ND
N-Channel 100V 50A (Ta) 2.8W (Ta), 83W (Tc) Surface Mount 8-VSON (3.3x3.3)

N-Channel 100V 50A (Ta) 2.8W (Ta), 83W (Tc) Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-44351-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44351-6-ND
Single FETs, MOSFETs 296-44351-6-ND
N-Channel 100V 50A (Ta) 2.8W (Ta), 83W (Tc) Surface Mount 8-VSON (3.3x3.3)

N-Channel 100V 50A (Ta) 2.8W (Ta), 83W (Tc) Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-44351-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44351-2-ND
Single FETs, MOSFETs 296-44351-2-ND
N-Channel 100V 50A (Ta) 2.8W (Ta), 83W (Tc) Surface Mount 8-VSON (3.3x3.3)

N-Channel 100V 50A (Ta) 2.8W (Ta), 83W (Tc) Surface Mount 8-VSON (3.3x3.3)

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD19537Q3
Triode/MOS Tube/Transistor >> MOSFETs CSD19537Q3
VSON-8-EP(3.3x3.3) MOSFETs ROHS

VSON-8-EP(3.3x3.3) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD19537Q3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19537Q3
Single FETs, MOSFETs CSD19537Q3
MOSFET N-CH 100V 9.7A/50A 8VSON

MOSFET N-CH 100V 9.7A/50A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19537Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19537Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19537Q3
MOSFET N-CH 100V 9.7A/50A 8VSON

MOSFET N-CH 100V 9.7A/50A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V, N ch NexFET MOSFETG , single SON3x3, 14.5mOhm 8-VSON-CLIP -55 to 150

MOSFET 100V, N ch NexFET MOSFETG , single SON3x3, 14.5mOhm 8-VSON-CLIP -55 to 150

Buy Now Datasheet
100V N Ch Mosfet; Msl Texas Instruments - 26AJ5581 - Newark, An Avnet Company
Chicago, IL, United States
100V N Ch Mosfet; Msl Texas Instruments
26AJ5581
100V N Ch Mosfet; Msl Texas Instruments 26AJ5581
100V N CH MOSFET; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

100V N CH MOSFET; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1163542-CSD19537Q3 278-CSD19537Q3 296-44351-1-ND CSD19537Q3 CSD19537Q3 CSD19537Q3 CSD19537Q3 26AJ5581
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19537Q3 100V 14.5mOhm MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 100V N Ch Mosfet; Msl Texas Instruments
Package Type SOT3 8-PowerTDFN 8-PowerTDFN 21 nC @ 10 V TO-3
Polarity N-Channel N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data