Texas Instruments High-Performance Analog N-Channel 2.4 mOhm MOSFET Transistor CSD19536KTT

Description
100-V, N channel NexFET™ power MOSFET, single D2PAK, 2.4 mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19536KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19536KTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100-V, N channel NexFET™ power MOSFET, single D2PAK, 2.4 mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19536KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19536KTT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 2.4 mOhm MOSFET Transistor
278-CSD19536KTT
N-Channel 2.4 mOhm MOSFET Transistor 278-CSD19536KTT
100-V, N channel NexFET™ power MOSFET, single D2PAK, 2.4 mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19536KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19536KTT can be used for catalog matching and distributor lookup.

100-V, N channel NexFET™ power MOSFET, single D2PAK, 2.4 mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19536KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 2.4 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.4 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19536KTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19536KTT - 1163541-CSD19536KTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19536KTT
1163541-CSD19536KTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19536KTT 1163541-CSD19536KTT
Manufacturer: Texas Instruments Win Source Part Number: 1163541-CSD19536KTT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163541-CSD19536KTT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Single FETs, MOSFETs - 296-47254-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47254-1-ND
Single FETs, MOSFETs 296-47254-1-ND
N-Channel 100V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-47254-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47254-2-ND
Single FETs, MOSFETs 296-47254-2-ND
N-Channel 100V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-47254-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47254-6-ND
Single FETs, MOSFETs 296-47254-6-ND
N-Channel 100V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - CSD19536KTT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19536KTT
Single FETs, MOSFETs CSD19536KTT
MOSFET N-CH 100V 200A DDPAK

MOSFET N-CH 100V 200A DDPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19536KTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19536KTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19536KTT
MOSFET N-CH 100V 200A DDPAK

MOSFET N-CH 100V 200A DDPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V, N ch NexFET MOSFETG , single D2PAK, 2.4mOhm 3-DDPAK/TO-263 -55 to 175

MOSFET 100V, N ch NexFET MOSFETG , single D2PAK, 2.4mOhm 3-DDPAK/TO-263 -55 to 175

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CSD19536KTT 1163541-CSD19536KTT 296-47254-1-ND CSD19536KTT CSD19536KTT CSD19536KTT
Product Name N-Channel 2.4 mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19536KTT Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA
Polarity N-Channel N-Channel; N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data