Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD19535KTT

Description
N-Channel 100V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3
Request a Quote Datasheet
Description
N-Channel 100V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-45538-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45538-2-ND
Single FETs, MOSFETs 296-45538-2-ND
N-Channel 100V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-45538-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45538-1-ND
Single FETs, MOSFETs 296-45538-1-ND
N-Channel 100V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-45538-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45538-6-ND
Single FETs, MOSFETs 296-45538-6-ND
N-Channel 100V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 100V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19535KTT - 1163539-CSD19535KTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19535KTT
1163539-CSD19535KTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19535KTT 1163539-CSD19535KTT
Manufacturer: Texas Instruments Win Source Part Number: 1163539-CSD19535KTT Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163539-CSD19535KTT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
100V 3.4mOhm MOSFET Transistor
278-CSD19535KTT
100V 3.4mOhm MOSFET Transistor 278-CSD19535KTT
100V, N ch NexFET MOSFET™, single D2PAK, 3.4mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19535KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19535KTT can be used for catalog matching and distributor lookup.

100V, N ch NexFET MOSFET™, single D2PAK, 3.4mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD19535KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 3.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19535KTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD19535KTT
Triode/MOS Tube/Transistor >> MOSFETs CSD19535KTT
100V 200A 300W 3.4mΩ@100A,10V 3.4V@250uA null TO-263-3 MOSFETs ROHS

100V 200A 300W 3.4mΩ@100A,10V 3.4V@250uA null TO-263-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 100V, N ch NexFET MOSFETG , single D2PAK, 3.4mOhm 3-DDPAK/TO-263 -55 to 175

MOSFET 100V, N ch NexFET MOSFETG , single D2PAK, 3.4mOhm 3-DDPAK/TO-263 -55 to 175

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19535KTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19535KTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19535KTT
MOSFET N-CH 100V 200A DDPAK

MOSFET N-CH 100V 200A DDPAK

Supplier's Site
Single FETs, MOSFETs - CSD19535KTT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19535KTT
Single FETs, MOSFETs CSD19535KTT
MOSFET N-CH 100V 200A DDPAK

MOSFET N-CH 100V 200A DDPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-45538-2-ND 1163539-CSD19535KTT 278-CSD19535KTT CSD19535KTT CSD19535KTT CSD19535KTT CSD19535KTT
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD19535KTT 100V 3.4mOhm MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB SOT3 TO-263 TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
V(BR)DSS 100 volts 100 volts
VGS(off) 3.4 volts
rDS(on) 0.0034 ohms
Unlock Full Specs
to access all available technical data