Texas Instruments Standard Linear and Logic Single FETs, MOSFETs CSD19534KCS

Description
N-Channel 100V 100A (Ta) 118W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 100V 100A (Ta) 118W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-38676-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-38676-5-ND
Single FETs, MOSFETs 296-38676-5-ND
N-Channel 100V 100A (Ta) 118W (Tc) Through Hole TO-220-3

N-Channel 100V 100A (Ta) 118W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
100V 16.5mOhm TO-220 MOSFET Transistor
278-CSD19534KCS
100V 16.5mOhm TO-220 MOSFET Transistor 278-CSD19534KCS
100V, N ch NexFET MOSFET™, single TO-220, 16.5mOhm 3-TO-220 -55 to 175 Product overview: CSD19534KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16.5mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16.5mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19534KCS can be used for catalog matching and distributor lookup.

100V, N ch NexFET MOSFET™, single TO-220, 16.5mOhm 3-TO-220 -55 to 175 Product overview: CSD19534KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 16.5mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 16.5mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD19534KCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - CSD19534KCS - 812416-CSD19534KCS - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - CSD19534KCS
812416-CSD19534KCS
FETs - Single - CSD19534KCS 812416-CSD19534KCS
Manufacturer: Texas Instruments Win Source Part Number: 812416-CSD19534KCS Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: TO-220-3 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 118W (Tc) Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 16.5mOhm at 30A, 10V Gate Charge (Qg) (Maximum) at Vgs: 22.2nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1670pF at 50V Current - Continuous Drain (Id) at 25°C: 100A Vgs(th) (Maximum) at Id: 3.4V at 250μA Maximum Vgs: ±20V

Manufacturer: Texas Instruments
Win Source Part Number: 812416-CSD19534KCS
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: TO-220-3
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 118W (Tc)
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 16.5mOhm at 30A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 22.2nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1670pF at 50V
Current - Continuous Drain (Id) at 25°C: 100A
Vgs(th) (Maximum) at Id: 3.4V at 250μA
Maximum Vgs: ±20V

Buy Now
Sheung Wan, Hong Kong
MOSFET 100V N-Channel NexFET Pwr MOSFET

MOSFET 100V N-Channel NexFET Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD19534KCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD19534KCS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD19534KCS
MOSFET N-CH 100V 100A TO220-3

MOSFET N-CH 100V 100A TO220-3

Supplier's Site
Mosfet, N-Ch, 100V, 100A, To-220Ab-3; Transistor Polarity Texas Instruments - 33AH3879 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 100A, To-220Ab-3; Transistor Polarity Texas Instruments
33AH3879
Mosfet, N-Ch, 100V, 100A, To-220Ab-3; Transistor Polarity Texas Instruments 33AH3879
MOSFET, N-CH, 100V, 100A, TO-220AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0137ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 100V, 100A, TO-220AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.0137ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.8V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 100V, 100A, To-220Ab-3; Channel Type Texas Instruments - 41Y0860 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 100A, To-220Ab-3; Channel Type Texas Instruments
41Y0860
Mosfet, N-Ch, 100V, 100A, To-220Ab-3; Channel Type Texas Instruments 41Y0860
MOSFET, N-CH, 100V, 100A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 100V, 100A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - CSD19534KCS - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD19534KCS
Single FETs, MOSFETs CSD19534KCS
MOSFET N-CH 100V 100A TO220-3

MOSFET N-CH 100V 100A TO220-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-38676-5-ND 278-CSD19534KCS 812416-CSD19534KCS CSD19534KCS CSD19534KCS 33AH3879 41Y0860 CSD19534KCS
Product Name Single FETs, MOSFETs 100V 16.5mOhm TO-220 MOSFET Transistor FETs - Single - CSD19534KCS MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 100V, 100A, To-220Ab-3; Transistor Polarity Texas Instruments Mosfet, N-Ch, 100V, 100A, To-220Ab-3; Channel Type Texas Instruments Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-220; TO-220-3 TO-3; TO-220 TO-3; TO-220 TO-220; TO-220-3
QG 22.2 nC
PD 118000 milliwatts 118000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data