Texas Instruments High-Performance Analog Single FETs, MOSFETs CSD18543Q3A

Description
N-Channel 60V 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)
Request a Quote Datasheet
Description
N-Channel 60V 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-47321-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47321-2-ND
Single FETs, MOSFETs 296-47321-2-ND
N-Channel 60V 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)

N-Channel 60V 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47321-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47321-6-ND
Single FETs, MOSFETs 296-47321-6-ND
N-Channel 60V 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)

N-Channel 60V 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Single FETs, MOSFETs - 296-47321-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-47321-1-ND
Single FETs, MOSFETs 296-47321-1-ND
N-Channel 60V 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)

N-Channel 60V 60A (Tc) 66W (Tc) Surface Mount 8-VSONP (3x3.15)

Buy Now Datasheet
Singapore, Singapore
N-Channel 9.9 mOhm MOSFET Transistor
278-CSD18543Q3A
N-Channel 9.9 mOhm MOSFET Transistor 278-CSD18543Q3A
60-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 9.9 mOhm 8-VSONP -55 to 150 Product overview: CSD18543Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9.9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18543Q3A can be used for catalog matching and distributor lookup.

60-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 9.9 mOhm 8-VSONP -55 to 150 Product overview: CSD18543Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 9.9 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 9.9 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18543Q3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2088482 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088482
MOSFETs 2088482
CSD18543Q3A, TransMOSFETN-CH

CSD18543Q3A, TransMOSFETN-CH

Supplier's Site
MOSFETs - 2088482P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088482P
MOSFETs 2088482P
CSD18543Q3A, TransMOSFETN-CH

CSD18543Q3A, TransMOSFETN-CH

Supplier's Site
MOSFETs - 2088481 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2088481
MOSFETs 2088481
CSD18543Q3A, TransMOSFETN-CH

CSD18543Q3A, TransMOSFETN-CH

Supplier's Site
FETs - Single - CSD18543Q3A - 812047-CSD18543Q3A - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - CSD18543Q3A
812047-CSD18543Q3A
FETs - Single - CSD18543Q3A 812047-CSD18543Q3A
Manufacturer: Texas Instruments Win Source Part Number: 812047-CSD18543Q3A Packaging: Reel Mounting Style: SMD Supplier Device Package: 8-VSON (3.3x3.3) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-PowerVDFN Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Vgs: ±20V

Manufacturer: Texas Instruments
Win Source Part Number: 812047-CSD18543Q3A
Packaging: Reel
Mounting Style: SMD
Supplier Device Package: 8-VSON (3.3x3.3)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-PowerVDFN
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Vgs: ±20V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V, N ch NexFET MOSFETG , single SON3x3, 9.9mOhm 8-VSONP -55 to 150

MOSFET 60V, N ch NexFET MOSFETG , single SON3x3, 9.9mOhm 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - CSD18543Q3A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18543Q3A
Single FETs, MOSFETs CSD18543Q3A
MOSFET N-CH 60V 60A 8VSON

MOSFET N-CH 60V 60A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18543Q3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18543Q3A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18543Q3A
MOSFET N-CH 60V 60A 8VSON

MOSFET N-CH 60V 60A 8VSON

Supplier's Site
60V N CH MOSFET - 815-CSD18543Q3A - Utmel Electronic Limited
Hong Kong, China
60V N CH MOSFET
815-CSD18543Q3A
60V N CH MOSFET 815-CSD18543Q3A
60V N CH MOSFET

60V N CH MOSFET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-47321-2-ND 278-CSD18543Q3A 2088482 2088482P 812047-CSD18543Q3A CSD18543Q3A CSD18543Q3A CSD18543Q3A 815-CSD18543Q3A
Product Name Single FETs, MOSFETs N-Channel 9.9 mOhm MOSFET Transistor MOSFETs MOSFETs FETs - Single - CSD18543Q3A MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs 60V N CH MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-CHANNEL
Package Type 8-PowerVDFN Vsonp VSONP SOT3 8-PowerVDFN 8-PowerVDFN
Transistor Technology / Material Si MOSFET (Metal Oxide)
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Number of units in IC 1 1
Unlock Full Specs
to access all available technical data