Texas Instruments Standard Linear and Logic TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18536KTTT CSD18536KTTT

Description
Manufacturer: Texas Instruments Win Source Part Number: 916123-CSD18536KTTT Series: NexFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 200A (Ta), 349A (Tc) 375W (Tc) Surface Mount DDPAK/TO-263-3 Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Package: Reel - TR Mounting: Surface Mount Family Name: CSD18536 Categories: Discrete Semiconductor Products Case / Package: DDPAK/TO-263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-44122-1, 296-44122-2, CSD18536KTTT-ND, 296-44122-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 916123-CSD18536KTTT Series: NexFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 200A (Ta), 349A (Tc) 375W (Tc) Surface Mount DDPAK/TO-263-3 Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Package: Reel - TR Mounting: Surface Mount Family Name: CSD18536 Categories: Discrete Semiconductor Products Case / Package: DDPAK/TO-263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-44122-1, 296-44122-2, CSD18536KTTT-ND, 296-44122-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18536KTTT - 916123-CSD18536KTTT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18536KTTT
916123-CSD18536KTTT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18536KTTT 916123-CSD18536KTTT
Manufacturer: Texas Instruments Win Source Part Number: 916123-CSD18536KTTT Series: NexFET™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 200A (Ta), 349A (Tc) 375W (Tc) Surface Mount DDPAK/TO-263-3 Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Package: Reel - TR Mounting: Surface Mount Family Name: CSD18536 Categories: Discrete Semiconductor Products Case / Package: DDPAK/TO-263-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-44122-1, 296-44122-2, CSD18536KTTT-ND, 296-44122-6

Manufacturer: Texas Instruments
Win Source Part Number: 916123-CSD18536KTTT
Series: NexFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 200A (Ta), 349A (Tc) 375W (Tc) Surface Mount DDPAK/TO-263-3
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD18536
Categories: Discrete Semiconductor Products
Case / Package: DDPAK/TO-263-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-44122-1, 296-44122-2, CSD18536KTTT-ND, 296-44122-6

Buy Now Datasheet
MOSFETs - 2677441P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2677441P
MOSFETs 2677441P
MOSFET, CSD18536KTTT

MOSFET, CSD18536KTTT

Supplier's Site
MOSFETs - 2677441 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2677441
MOSFETs 2677441
MOSFET, CSD18536KTTT

MOSFET, CSD18536KTTT

Supplier's Site
MOSFETs - 2677440 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2677440
MOSFETs 2677440
MOSFET, CSD18536KTTT

MOSFET, CSD18536KTTT

Supplier's Site
Single FETs, MOSFETs - 296-44122-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44122-1-ND
Single FETs, MOSFETs 296-44122-1-ND
N-Channel 60V 200A (Ta), 349A (Tc) 375W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 60V 200A (Ta), 349A (Tc) 375W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-44122-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44122-2-ND
Single FETs, MOSFETs 296-44122-2-ND
N-Channel 60V 200A (Ta), 349A (Tc) 375W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 60V 200A (Ta), 349A (Tc) 375W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Single FETs, MOSFETs - 296-44122-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44122-6-ND
Single FETs, MOSFETs 296-44122-6-ND
N-Channel 60V 200A (Ta), 349A (Tc) 375W (Tc) Surface Mount DDPAK/TO-263-3

N-Channel 60V 200A (Ta), 349A (Tc) 375W (Tc) Surface Mount DDPAK/TO-263-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 1.6 mOhm MOSFET Transistor
278-CSD18536KTTT
N-Channel 1.6 mOhm MOSFET Transistor 278-CSD18536KTTT
60-V, N channel NexFET™ power MOSFET, single D2PAK, 1.6 mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18536KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.6 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.6 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18536KTTT can be used for catalog matching and distributor lookup.

60-V, N channel NexFET™ power MOSFET, single D2PAK, 1.6 mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18536KTTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.6 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.6 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18536KTTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18536KTTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18536KTTT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18536KTTT
MOSFET N-CH 60V 200A/349A DDPAK

MOSFET N-CH 60V 200A/349A DDPAK

Supplier's Site
Mosfet, N-Ch, 60V, 349A, To-263-3; Transistor Polarity Texas Instruments - 28AH2099 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 349A, To-263-3; Transistor Polarity Texas Instruments
28AH2099
Mosfet, N-Ch, 60V, 349A, To-263-3; Transistor Polarity Texas Instruments 28AH2099
MOSFET, N-CH, 60V, 349A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:349A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 349A, TO-263-3; Transistor Polarity:N Channel; Continuous Drain Current Id:349A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V, N ch NexFET MOSFETG , single D2PAK, 1.6mOhm 3-DDPAK/TO-263 -55 to 175

MOSFET 60V, N ch NexFET MOSFETG , single D2PAK, 1.6mOhm 3-DDPAK/TO-263 -55 to 175

Buy Now Datasheet
Single FETs, MOSFETs - CSD18536KTTT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18536KTTT
Single FETs, MOSFETs CSD18536KTTT
MOSFET N-CH 60V 200A/349A DDPAK

MOSFET N-CH 60V 200A/349A DDPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 916123-CSD18536KTTT 2677441P 296-44122-1-ND 278-CSD18536KTTT CSD18536KTTT 28AH2099 CSD18536KTTT CSD18536KTTT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18536KTTT MOSFETs Single FETs, MOSFETs N-Channel 1.6 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 349A, To-263-3; Transistor Polarity Texas Instruments MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; DDPAK/TO-263-3 TO-263; TO-263 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-3; TO-263 TO-263; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IDSS 349000 milliamps 200000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
 - AIGB50N65H5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers