Manufacturer: Texas Instruments
Win Source Part Number: 1163529-CSD18536KTT
Series: NexFET
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 200A (Ta)
Family Name: CSD18536KTT
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.ti.com
Manufacturer Package: DDPAK/TO-263-3
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 140nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 11430pF @ 30V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 375W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.6 mOhm @ 100A, 10V
Alternative Parts (Cross-Reference): CSD18536KTTT;
Introduction Date: April 01, 2016
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
60-V, N channel NexFET™ power MOSFET, single D2PAK, 1.6 mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18536KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1.6 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.6 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18536KTT can be used for catalog matching and distributor lookup.
N-Channel 60V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3
N-Channel 60V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3
N-Channel 60V 200A (Ta) 375W (Tc) Surface Mount DDPAK/TO-263-3
MOSFET N-CH 60V 200A DDPAK
MOSFET 60V, N ch NexFET MOSFETG , single D2PAK, 1.6mOhm 3-DDPAK/TO-263 -55 to 175
MOSFET N-CH 60V 200A DDPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1163529-CSD18536KTT | 278-CSD18536KTT | 296-44967-6-ND | CSD18536KTT | CSD18536KTT | CSD18536KTT |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18536KTT | N-Channel 1.6 mOhm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| QG | 140 nC | |||||
| PD | 375000 milliwatts | 375000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |