60V, N ch NexFET MOSFET™, single D2PAK, 2mOhm 3-DDPAK/TO-263 -55 to 175 Product overview: CSD18535KTT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18535KTT can be used for catalog matching and distributor lookup.
N-Channel 60V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3
N-Channel 60V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3
N-Channel 60V 200A (Ta) 300W (Tc) Surface Mount DDPAK/TO-263-3
Manufacturer: Texas Instruments
Win Source Part Number: 810611-CSD18535KTT
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: DDPAK/TO-263-3
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Power Dissipation (Maximum): 300W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 2 (1 Year)
Rds On (Maximum) at Id, Vgs: 2mOhm at 100A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 81nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 6620pF at 30V
Current - Continuous Drain (Id) at 25°C: 200A
Vgs(th) (Maximum) at Id: 2.4V at 250μA
Maximum Vgs: ±20V
MOSFET N-CH 60V 200A DDPAK
MOSFET N-CH 60V 200A DDPAK
MOSFET 60V, N ch NexFET MOSFETG , single D2PAK, 2mOhm 3-DDPAK/TO-263 -55 to 175
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-CSD18535KTT | 296-48121-6-ND | 810611-CSD18535KTT | CSD18535KTT | CSD18535KTT | CSD18535KTT |
| Product Name | 60V 2mOhm MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - CSD18535KTT | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3 | TO-263; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | Surface Mount | ||
| QG | 81 nC | |||||
| PD | 300000 milliwatts | 300000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |