Texas Instruments High-Performance Analog 40V 3.4mOhm MOSFET Transistor CSD18513Q5AT

Description
40V, N ch NexFET MOSFET™, single SON5x6, 3.4mOhm 8-VSONP -55 to 150 Product overview: CSD18513Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18513Q5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40V, N ch NexFET MOSFET™, single SON5x6, 3.4mOhm 8-VSONP -55 to 150 Product overview: CSD18513Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18513Q5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 3.4mOhm MOSFET Transistor
278-CSD18513Q5AT
40V 3.4mOhm MOSFET Transistor 278-CSD18513Q5AT
40V, N ch NexFET MOSFET™, single SON5x6, 3.4mOhm 8-VSONP -55 to 150 Product overview: CSD18513Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18513Q5AT can be used for catalog matching and distributor lookup.

40V, N ch NexFET MOSFET™, single SON5x6, 3.4mOhm 8-VSONP -55 to 150 Product overview: CSD18513Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18513Q5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18513Q5AT - 1030635-CSD18513Q5AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18513Q5AT
1030635-CSD18513Q5AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18513Q5AT 1030635-CSD18513Q5AT
Manufacturer: Texas Instruments Win Source Part Number: 1030635-CSD18513Q5AT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 96W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSONP (5x6) Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 100A Gate-Source Threshold Voltage: 2.4V @ 250μA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 4280pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.3 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030635-CSD18513Q5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 96W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSONP (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 100A
Gate-Source Threshold Voltage: 2.4V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 4280pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.3 mOhm @ 19A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 296-45231-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45231-1-ND
Single FETs, MOSFETs 296-45231-1-ND
N-Channel 40V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-45231-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45231-2-ND
Single FETs, MOSFETs 296-45231-2-ND
N-Channel 40V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-45231-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45231-6-ND
Single FETs, MOSFETs 296-45231-6-ND
N-Channel 40V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V N-Channel NexFET Power MOSFET

MOSFET 40V N-Channel NexFET Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD18513Q5AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18513Q5AT
Single FETs, MOSFETs CSD18513Q5AT
MOSFET N-CH 40V 124A 8VSON

MOSFET N-CH 40V 124A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18513Q5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18513Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18513Q5AT
MOSFET N-CH 40V 124A 8VSON

MOSFET N-CH 40V 124A 8VSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-CSD18513Q5AT 1030635-CSD18513Q5AT 296-45231-1-ND CSD18513Q5AT CSD18513Q5AT CSD18513Q5AT
Product Name 40V 3.4mOhm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18513Q5AT Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 40 volts 40 volts
QG 61 nC
PD 96000 milliwatts 96000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data