Texas Instruments High-Performance Analog TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18513Q5A CSD18513Q5A

Description
Manufacturer: Texas Instruments Win Source Part Number: 867362-CSD18513Q5A Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD18513 Categories: Discrete Semiconductor Products Case / Package: 8-VSONP (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-48120-6, CSD18513Q5A-ND, 296-48120-2, 296-48120-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 867362-CSD18513Q5A Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD18513 Categories: Discrete Semiconductor Products Case / Package: 8-VSONP (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-48120-6, CSD18513Q5A-ND, 296-48120-2, 296-48120-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18513Q5A - 867362-CSD18513Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18513Q5A
867362-CSD18513Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18513Q5A 867362-CSD18513Q5A
Manufacturer: Texas Instruments Win Source Part Number: 867362-CSD18513Q5A Series: NexFET™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6) Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: CSD18513 Categories: Discrete Semiconductor Products Case / Package: 8-VSONP (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: 296-48120-6, CSD18513Q5A-ND, 296-48120-2, 296-48120-1

Manufacturer: Texas Instruments
Win Source Part Number: 867362-CSD18513Q5A
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD18513
Categories: Discrete Semiconductor Products
Case / Package: 8-VSONP (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-48120-6, CSD18513Q5A-ND, 296-48120-2, 296-48120-1

Buy Now Datasheet
Singapore, Singapore
40V 3.4mOhm MOSFET Transistor
278-CSD18513Q5A
40V 3.4mOhm MOSFET Transistor 278-CSD18513Q5A
40V, N ch NexFET MOSFET™, single SON5x6, 3.4mOhm 8-VSONP -55 to 150 Product overview: CSD18513Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18513Q5A can be used for catalog matching and distributor lookup.

40V, N ch NexFET MOSFET™, single SON5x6, 3.4mOhm 8-VSONP -55 to 150 Product overview: CSD18513Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3.4mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 3.4mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18513Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-48120-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48120-6-ND
Single FETs, MOSFETs 296-48120-6-ND
N-Channel 40V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-48120-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48120-2-ND
Single FETs, MOSFETs 296-48120-2-ND
N-Channel 40V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-48120-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-48120-1-ND
Single FETs, MOSFETs 296-48120-1-ND
N-Channel 40V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD18513Q5A
Triode/MOS Tube/Transistor >> MOSFETs CSD18513Q5A
VSONP-8(4.9x5.8) MOSFETs ROHS

VSONP-8(4.9x5.8) MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18513Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18513Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18513Q5A
MOSFET N-CH 40V 124A 8VSON

MOSFET N-CH 40V 124A 8VSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V, N ch NexFET MOSFETG , single SON5x6, 3.4mOhm 8-VSONP -55 to 150

MOSFET 40V, N ch NexFET MOSFETG , single SON5x6, 3.4mOhm 8-VSONP -55 to 150

Buy Now Datasheet
Single FETs, MOSFETs - CSD18513Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18513Q5A
Single FETs, MOSFETs CSD18513Q5A
MOSFET N-CH 40V 124A 8VSON

MOSFET N-CH 40V 124A 8VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 867362-CSD18513Q5A 278-CSD18513Q5A 296-48120-6-ND CSD18513Q5A CSD18513Q5A CSD18513Q5A CSD18513Q5A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18513Q5A 40V 3.4mOhm MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-VSONP (5x6) 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged (Earless)
Power Gain 18.1 dB
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details