Texas Instruments Standard Linear and Logic 40V 2.3mOhm MOSFET Transistor CSD18511Q5AT

Description
N-Ch MOSFET, 40V, 2.3mOhm, SON5x6, 5-Pin Product overview: CSD18511Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18511Q5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 40V, 2.3mOhm, SON5x6, 5-Pin Product overview: CSD18511Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18511Q5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 2.3mOhm MOSFET Transistor
278-CSD18511Q5AT
40V 2.3mOhm MOSFET Transistor 278-CSD18511Q5AT
N-Ch MOSFET, 40V, 2.3mOhm, SON5x6, 5-Pin Product overview: CSD18511Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18511Q5AT can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 40V, 2.3mOhm, SON5x6, 5-Pin Product overview: CSD18511Q5AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18511Q5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-45230-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45230-2-ND
Single FETs, MOSFETs 296-45230-2-ND
N-Channel 40V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-45230-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45230-6-ND
Single FETs, MOSFETs 296-45230-6-ND
N-Channel 40V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-45230-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45230-1-ND
Single FETs, MOSFETs 296-45230-1-ND
N-Channel 40V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 40V 159A (Tc) 104W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18511Q5AT - 771870-CSD18511Q5AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18511Q5AT
771870-CSD18511Q5AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18511Q5AT 771870-CSD18511Q5AT
Manufacturer: Texas Instruments Win Source Part Number: 771870-CSD18511Q5AT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A Family Name: CSD18511Q5A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-VSONP (5x6) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.45V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 63nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 5850pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta) Rds On (Maximum) @ Id, Vgs: 3.5 mOhm @ 24A, 4.5V Alternative Parts (Cross-Reference): TSM033NB04CR RLG; TSM033NB04LCR RLG; STL115N4LF7; SM033NB04LCR RLG; Introduction Date: December 16, 2016 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771870-CSD18511Q5AT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A
Family Name: CSD18511Q5A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-VSONP (5x6)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2.45V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 63nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5850pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta)
Rds On (Maximum) @ Id, Vgs: 3.5 mOhm @ 24A, 4.5V
Alternative Parts (Cross-Reference): TSM033NB04CR RLG; TSM033NB04LCR RLG; STL115N4LF7; SM033NB04LCR RLG;
Introduction Date: December 16, 2016
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet, N-Ch, 40V, 27A, Vson; Transistor Polarity Texas Instruments - 29AH3835 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 27A, Vson; Transistor Polarity Texas Instruments
29AH3835
Mosfet, N-Ch, 40V, 27A, Vson; Transistor Polarity Texas Instruments 29AH3835
MOSFET, N-CH, 40V, 27A, VSON; Transistor Polarity:N Channel; Continuous Drain Current Id:27A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 40V, 27A, VSON; Transistor Polarity:N Channel; Continuous Drain Current Id:27A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.8V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V N-Channel NexFET Power MOSFET

MOSFET 40V N-Channel NexFET Power MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - CSD18511Q5AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD18511Q5AT
Single FETs, MOSFETs CSD18511Q5AT
MOSFET N-CH 40V 159A 8VSON

MOSFET N-CH 40V 159A 8VSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18511Q5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18511Q5AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18511Q5AT
MOSFET N-CH 40V 159A 8VSON

MOSFET N-CH 40V 159A 8VSON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-CSD18511Q5AT 296-45230-2-ND 771870-CSD18511Q5AT 29AH3835 CSD18511Q5AT CSD18511Q5AT CSD18511Q5AT
Product Name 40V 2.3mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18511Q5AT Mosfet, N-Ch, 40V, 27A, Vson; Transistor Polarity Texas Instruments MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3 TO-3 8-PowerTDFN 8-PowerTDFN
QG 63 nC
PD 3100 milliwatts 104000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data