Manufacturer: Texas Instruments
Win Source Part Number: 916120-CSD18511KCS
Series: NexFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 194A (Ta) 188W (Ta) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: CSD18511
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
40V, N ch NexFET MOSFET™, single TO-220, 2.6mOhm 3-TO-220 -55 to 175 Product overview: CSD18511KCS from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2.6mOhm, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 2.6mOhm, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18511KCS can be used for catalog matching and distributor lookup.
N-Channel 40V 194A (Ta) 188W (Ta) Through Hole TO-220-3
MOSFET N-CH 40V 194A TO220-3
MOSFET N-CH 40V 194A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 916120-CSD18511KCS | 278-CSD18511KCS | CSD18511KCS-ND | CSD18511KCS | CSD18511KCS |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18511KCS | 40V 2.6mOhm TO-220 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | |
| Transistor Technology / Material | MOSFET (Metal Oxide) |