Texas Instruments High-Performance Analog TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18510Q5BT CSD18510Q5BT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771869-CSD18510Q5BT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 300A (Tc) Family Name: CSD18510Q5B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-VSON-CLIP (5x6) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 153nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 11400pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 156W (Tc) Rds On (Maximum) @ Id, Vgs: 0.96 mOhm @ 32A, 10V Alternative Parts (Cross-Reference): BSC010N04LS; TPH1R204PB; BSC014N04LS; STL210N4F7AG; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771869-CSD18510Q5BT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 300A (Tc) Family Name: CSD18510Q5B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-VSON-CLIP (5x6) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 153nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 11400pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 156W (Tc) Rds On (Maximum) @ Id, Vgs: 0.96 mOhm @ 32A, 10V Alternative Parts (Cross-Reference): BSC010N04LS; TPH1R204PB; BSC014N04LS; STL210N4F7AG; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18510Q5BT - 771869-CSD18510Q5BT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18510Q5BT
771869-CSD18510Q5BT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18510Q5BT 771869-CSD18510Q5BT
Manufacturer: Texas Instruments Win Source Part Number: 771869-CSD18510Q5BT Series: NexFET Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerTDFN Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 300A (Tc) Family Name: CSD18510Q5B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: 8-VSON-CLIP (5x6) Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2.3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 153nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 11400pF @ 20V Vgs (Maximum): ±20V Power Dissipation (Maximum): 156W (Tc) Rds On (Maximum) @ Id, Vgs: 0.96 mOhm @ 32A, 10V Alternative Parts (Cross-Reference): BSC010N04LS; TPH1R204PB; BSC014N04LS; STL210N4F7AG; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771869-CSD18510Q5BT
Series: NexFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerTDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 300A (Tc)
Family Name: CSD18510Q5B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: 8-VSON-CLIP (5x6)
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 153nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 11400pF @ 20V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 156W (Tc)
Rds On (Maximum) @ Id, Vgs: 0.96 mOhm @ 32A, 10V
Alternative Parts (Cross-Reference): BSC010N04LS; TPH1R204PB; BSC014N04LS; STL210N4F7AG;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V 0.96mOhm MOSFET Transistor
278-CSD18510Q5BT
40V 0.96mOhm MOSFET Transistor 278-CSD18510Q5BT
40V, N ch NexFET MOSFET™, single SON5x6, 0.96mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18510Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.96mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 0.96mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18510Q5BT can be used for catalog matching and distributor lookup.

40V, N ch NexFET MOSFET™, single SON5x6, 0.96mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD18510Q5BT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.96mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 0.96mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD18510Q5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-46567-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-46567-2-ND
Single FETs, MOSFETs 296-46567-2-ND
N-Channel 40V 300A (Tc) 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 300A (Tc) 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-46567-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-46567-1-ND
Single FETs, MOSFETs 296-46567-1-ND
N-Channel 40V 300A (Tc) 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 300A (Tc) 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-46567-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-46567-6-ND
Single FETs, MOSFETs 296-46567-6-ND
N-Channel 40V 300A (Tc) 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 40V 300A (Tc) 156W (Tc) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD18510Q5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD18510Q5BT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD18510Q5BT
MOSFET N-CH 40V 300A 8VSON

MOSFET N-CH 40V 300A 8VSON

Supplier's Site
Mosfet, N-Ch, 40V, 100A, Vson; Transistor Polarity Texas Instruments - 26AJ5573 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, Vson; Transistor Polarity Texas Instruments
26AJ5573
Mosfet, N-Ch, 40V, 100A, Vson; Transistor Polarity Texas Instruments 26AJ5573
MOSFET, N-CH, 40V, 100A, VSON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):790ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 40V, 100A, VSON; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):790ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V, N ch NexFET MOSFETG , single SON5x6, 0.96mOhm 8-VSON-CLIP -55 to 150

MOSFET 40V, N ch NexFET MOSFETG , single SON5x6, 0.96mOhm 8-VSON-CLIP -55 to 150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 771869-CSD18510Q5BT 278-CSD18510Q5BT 296-46567-2-ND CSD18510Q5BT 26AJ5573 CSD18510Q5BT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD18510Q5BT 40V 0.96mOhm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 100A, Vson; Transistor Polarity Texas Instruments MOSFET
PD 156000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3 8-PowerTDFN 8-PowerTDFN TO-3
Packing Method Tape Reel; Reel package Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers