Texas Instruments High-Performance Analog TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17581Q3AT CSD17581Q3AT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1030621-CSD17581Q3AT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 63W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSONP (3x3.15) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 1.7V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 3640pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1030621-CSD17581Q3AT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 63W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSONP (3x3.15) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 1.7V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 3640pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17581Q3AT - 1030621-CSD17581Q3AT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17581Q3AT
1030621-CSD17581Q3AT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17581Q3AT 1030621-CSD17581Q3AT
Manufacturer: Texas Instruments Win Source Part Number: 1030621-CSD17581Q3AT Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta), 63W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-VSONP (3x3.15) Dimension: 8-PowerVDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 60A (Tc) Gate-Source Threshold Voltage: 1.7V @ 250μA Max Gate Charge: 54nC @ 10V Max Input Capacitance: 3640pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.8 mOhm @ 16A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1030621-CSD17581Q3AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta), 63W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-VSONP (3x3.15)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 1.7V @ 250μA
Max Gate Charge: 54nC @ 10V
Max Input Capacitance: 3640pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.8 mOhm @ 16A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 4.7mOhm MOSFET Transistor
278-CSD17581Q3AT
30V 4.7mOhm MOSFET Transistor 278-CSD17581Q3AT
30V, N ch NexFET MOSFET™, single SON3x3, 4.7mOhm 8-VSONP -55 to 150 Product overview: CSD17581Q3AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.7mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.7mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17581Q3AT can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON3x3, 4.7mOhm 8-VSONP -55 to 150 Product overview: CSD17581Q3AT from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.7mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.7mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17581Q3AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-45025-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45025-1-ND
Single FETs, MOSFETs 296-45025-1-ND
N-Channel 30V 60A (Tc) 2.8W (Ta), 63W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 60A (Tc) 2.8W (Ta), 63W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-45025-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45025-2-ND
Single FETs, MOSFETs 296-45025-2-ND
N-Channel 30V 60A (Tc) 2.8W (Ta), 63W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 60A (Tc) 2.8W (Ta), 63W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - 296-45025-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-45025-6-ND
Single FETs, MOSFETs 296-45025-6-ND
N-Channel 30V 60A (Tc) 2.8W (Ta), 63W (Tc) Surface Mount 8-VSONP (3x3.3)

N-Channel 30V 60A (Tc) 2.8W (Ta), 63W (Tc) Surface Mount 8-VSONP (3x3.3)

Buy Now Datasheet
Mosfet, N-Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments - 26AJ5569 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments
26AJ5569
Mosfet, N-Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments 26AJ5569
MOSFET, N-CH, 30V, 60A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 60A, VSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:60A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.3V; Power RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD17581Q3AT
Triode/MOS Tube/Transistor >> MOSFETs CSD17581Q3AT
PDFN-8(3x3.2) MOSFETs ROHS

PDFN-8(3x3.2) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD17581Q3AT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17581Q3AT
Single FETs, MOSFETs CSD17581Q3AT
MOSFET N-CH 30V 60A 8VSON

MOSFET N-CH 30V 60A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V N-Channel NexFET

MOSFET 30V N-Channel NexFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17581Q3AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17581Q3AT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17581Q3AT
MOSFET N-CH 30V 60A 8VSON

MOSFET N-CH 30V 60A 8VSON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1030621-CSD17581Q3AT 278-CSD17581Q3AT 296-45025-1-ND 26AJ5569 CSD17581Q3AT CSD17581Q3AT CSD17581Q3AT CSD17581Q3AT
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17581Q3AT 30V 4.7mOhm MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 30V, 60A, Vson-8; Transistor Polarity Texas Instruments Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 30 volts 30 volts
QG 54 nC
PD 2800 to 63000 milliwatts 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data