30-V, N channel NexFET™ power MOSFET, single SON 3 mm x 3 mm, 4.7 mOhm 8-VSONP -55 to 150 Product overview: CSD17581Q3A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.7 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.7 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17581Q3A can be used for catalog matching and distributor lookup.
N-Channel 30V 21A (Ta) 2.8W (Ta), 63W (Tc) Surface Mount 8-VSONP (3x3.3)
N-Channel 30V 21A (Ta) 2.8W (Ta), 63W (Tc) Surface Mount 8-VSONP (3x3.3)
N-Channel 30V 21A (Ta) 2.8W (Ta), 63W (Tc) Surface Mount 8-VSONP (3x3.3)
Manufacturer: Texas Instruments
Win Source Part Number: 811068-CSD17581Q3A
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30V
Supplier Device Package: 8-VSONP (3x3.15)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 2.8W , 63W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 3.8mOhm at 16A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 54nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 3640pF at 15V
Current - Continuous Drain (Id) at 25°C: 21A
Vgs(th) (Maximum) at Id: 1.7V at 250μA
Maximum Vgs: ±20V
MOSFET N-CH 30V 21A 8VSON
MOSFET 30V, N ch NexFET MOSFETG , single SON3x3, 4.7mOhm 8-VSONP -55 to 150
MOSFET N-CH 30V 21A 8VSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-CSD17581Q3A | 296-47754-2-ND | 811068-CSD17581Q3A | CSD17581Q3A | CSD17581Q3A | CSD17581Q3A |
| Product Name | N-Channel 4.7 mOhm MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - CSD17581Q3A | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerVDFN | SOT3 | 8-PowerVDFN | 8-PowerVDFN | ||
| QG | 54 nC | |||||
| PD | 2800 to 63000 milliwatts | 2800 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |