Texas Instruments High-Performance Analog 30V 13.3mOhm MOSFET Transistor CSD17579Q5A

Description
30V, N ch NexFET MOSFET™, single SON5x6, 13.3mOhm 8-VSONP Product overview: CSD17579Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17579Q5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V, N ch NexFET MOSFET™, single SON5x6, 13.3mOhm 8-VSONP Product overview: CSD17579Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17579Q5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 13.3mOhm MOSFET Transistor
278-CSD17579Q5A
30V 13.3mOhm MOSFET Transistor 278-CSD17579Q5A
30V, N ch NexFET MOSFET™, single SON5x6, 13.3mOhm 8-VSONP Product overview: CSD17579Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17579Q5A can be used for catalog matching and distributor lookup.

30V, N ch NexFET MOSFET™, single SON5x6, 13.3mOhm 8-VSONP Product overview: CSD17579Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17579Q5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 296-49601-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49601-2-ND
Single FETs, MOSFETs 296-49601-2-ND
N-Channel 30V 25A (Ta) 3.1W (Ta), 36W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 25A (Ta) 3.1W (Ta), 36W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-49601-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49601-1-ND
Single FETs, MOSFETs 296-49601-1-ND
N-Channel 30V 25A (Ta) 3.1W (Ta), 36W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 25A (Ta) 3.1W (Ta), 36W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-49601-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49601-6-ND
Single FETs, MOSFETs 296-49601-6-ND
N-Channel 30V 25A (Ta) 3.1W (Ta), 36W (Tc) Surface Mount 8-VSONP (5x6)

N-Channel 30V 25A (Ta) 3.1W (Ta), 36W (Tc) Surface Mount 8-VSONP (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17579Q5A - 1163525-CSD17579Q5A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17579Q5A
1163525-CSD17579Q5A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17579Q5A 1163525-CSD17579Q5A
Manufacturer: Texas Instruments Win Source Part Number: 1163525-CSD17579Q5A Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): NTMFS4927NCT3G; RJK0305DPB-02#J0; SiRA18DP-T1-GE3; CSD17579Q5A; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163525-CSD17579Q5A
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): NTMFS4927NCT3G; RJK0305DPB-02#J0; SiRA18DP-T1-GE3; CSD17579Q5A;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17579Q5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17579Q5A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17579Q5A
MOSFET N-CH 30V 25A 8VSON

MOSFET N-CH 30V 25A 8VSON

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
CSD17579Q5A
Triode/MOS Tube/Transistor >> MOSFETs CSD17579Q5A
VSONP-8(4.9x5.8) MOSFETs ROHS

VSONP-8(4.9x5.8) MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - CSD17579Q5A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17579Q5A
Single FETs, MOSFETs CSD17579Q5A
MOSFET N-CH 30V 25A 8VSON

MOSFET N-CH 30V 25A 8VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V, N ch NexFET MOSFETG , single SON5x6, 13.3mOhm 8-VSONP

MOSFET 30V, N ch NexFET MOSFETG , single SON5x6, 13.3mOhm 8-VSONP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-CSD17579Q5A 296-49601-2-ND 1163525-CSD17579Q5A CSD17579Q5A CSD17579Q5A CSD17579Q5A CSD17579Q5A
Product Name 30V 13.3mOhm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17579Q5A Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3 8-PowerTDFN 8-PowerTDFN
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data