30V, N ch NexFET MOSFET™, single SON5x6, 9.3mOhm 8-VSONP Product overview: CSD17578Q5A from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9.3mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9.3mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17578Q5A can be used for catalog matching and distributor lookup.
N-Channel 30V 25A (Ta) 3.1W (Ta), 42W (Tc) Surface Mount 8-VSONP (5x6)
N-Channel 30V 25A (Ta) 3.1W (Ta), 42W (Tc) Surface Mount 8-VSONP (5x6)
N-Channel 30V 25A (Ta) 3.1W (Ta), 42W (Tc) Surface Mount 8-VSONP (5x6)
Manufacturer: Texas Instruments
Win Source Part Number: 867357-CSD17578Q5A
Series: NexFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 25A (Ta) 3.1W (Ta), 42W (Tc) Surface Mount 8-VSONP (5x6)
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD17578
Categories: Discrete Semiconductor Products
Case / Package: 8-VSONP (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: 296-48512-6, 296-48512-1, 296-48512-2, CSD17578Q5A-ND
MOSFET N-CH 30V 25A 8VSON
MOSFET N-CH 30V 25A 8VSON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-CSD17578Q5A | 296-48512-1-ND | 867357-CSD17578Q5A | CSD17578Q5A | CSD17578Q5A |
| Product Name | 30V 9.3mOhm MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17578Q5A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | SOT3; 8-VSONP (5x6) | 1510 pF @ 15 V | 8-PowerTDFN | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |