30V, N ch NexFET MOSFET™, single LGA 1.0 x 0.6mm, 67mOhm 3-PICOSTAR -55 to 150 Product overview: CSD17382F4 from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 67mOhm, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 67mOhm, LGA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17382F4 can be used for catalog matching and distributor lookup.
N-Channel 30V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 30V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
N-Channel 30V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Manufacturer: Texas Instruments
Win Source Part Number: 916117-CSD17382F4
Series: FemtoFET™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 2.3A (Ta) 500mW (Ta) Surface Mount 3-PICOSTAR
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: CSD17382
Categories: Discrete Semiconductor Products
Case / Package: 3-PICOSTAR
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CSD17382F4-ND, 296-49600-1, 296-49600-2, 296-49600-6
MOSFET N-CH 30V 2.3A 3PICOSTAR
MOSFET N-CH 30V 2.3A 3PICOSTAR
MOSFET 30V, N ch NexFET MOSFETG , single LGA 1.0 x 0.6mm, 67mOhm 3-PICOSTAR -55 to 150
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-CSD17382F4 | 296-49600-2-ND | 916117-CSD17382F4 | CSD17382F4 | CSD17382F4 | CSD17382F4 |
| Product Name | 30V 67mOhm LGA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17382F4 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 3-XFDFN | SOT3; 3-PICOSTAR | 3-XFDFN | 3-XFDFN | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |