Texas Instruments Standard Linear and Logic Single FETs, MOSFETs CSD17313Q2T

Description
N-Channel 30V 5A (Ta) 2.4W (Ta), 17W (Tc) Surface Mount 6-WSON (2x2)
Request a Quote Datasheet
Description
N-Channel 30V 5A (Ta) 2.4W (Ta), 17W (Tc) Surface Mount 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 296-44045-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44045-2-ND
Single FETs, MOSFETs 296-44045-2-ND
N-Channel 30V 5A (Ta) 2.4W (Ta), 17W (Tc) Surface Mount 6-WSON (2x2)

N-Channel 30V 5A (Ta) 2.4W (Ta), 17W (Tc) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-44045-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44045-6-ND
Single FETs, MOSFETs 296-44045-6-ND
N-Channel 30V 5A (Ta) 2.4W (Ta), 17W (Tc) Surface Mount 6-WSON (2x2)

N-Channel 30V 5A (Ta) 2.4W (Ta), 17W (Tc) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 296-44045-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-44045-1-ND
Single FETs, MOSFETs 296-44045-1-ND
N-Channel 30V 5A (Ta) 2.4W (Ta), 17W (Tc) Surface Mount 6-WSON (2x2)

N-Channel 30V 5A (Ta) 2.4W (Ta), 17W (Tc) Surface Mount 6-WSON (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17313Q2T - 1163518-CSD17313Q2T - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17313Q2T
1163518-CSD17313Q2T
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17313Q2T 1163518-CSD17313Q2T
Manufacturer: Texas Instruments Win Source Part Number: 1163518-CSD17313Q2T Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1163518-CSD17313Q2T
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
30V 32mOhm MOSFET Transistor
278-CSD17313Q2T
30V 32mOhm MOSFET Transistor 278-CSD17313Q2T
N-Ch NexFET MOSFET, 30V, 32mOhm, 6-WSON Product overview: CSD17313Q2T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17313Q2T can be used for catalog matching and distributor lookup.

N-Ch NexFET MOSFET, 30V, 32mOhm, 6-WSON Product overview: CSD17313Q2T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD17313Q2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD17313Q2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD17313Q2T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD17313Q2T
MOSFET N-CH 30V 5A 6WSON

MOSFET N-CH 30V 5A 6WSON

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V, N-Channel NexFET Power Mosfet

MOSFET 30V, N-Channel NexFET Power Mosfet

Buy Now Datasheet
Single FETs, MOSFETs - CSD17313Q2T - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
CSD17313Q2T
Single FETs, MOSFETs CSD17313Q2T
MOSFET N-CH 30V 5A 6WSON

MOSFET N-CH 30V 5A 6WSON

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 19A, Wson-6; Transistor Polarity Texas Instruments - 29AH3829 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 19A, Wson-6; Transistor Polarity Texas Instruments
29AH3829
Mosfet, N-Ch, 30V, 19A, Wson-6; Transistor Polarity Texas Instruments 29AH3829
MOSFET, N-CH, 30V, 19A, WSON-6; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.3V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 30V, 19A, WSON-6; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.024ohm; Rds(on) Test Voltage Vgs:8V; Threshold Voltage Vgs:1.3V; Power Dissipation RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 296-44045-2-ND 1163518-CSD17313Q2T 278-CSD17313Q2T CSD17313Q2T CSD17313Q2T CSD17313Q2T 29AH3829
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD17313Q2T 30V 32mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 30V, 19A, Wson-6; Transistor Polarity Texas Instruments
Polarity N-Channel N-Channel; N-Channel
Package Type 6-WDFN Exposed Pad SOT3 6-WDFN Exposed Pad 6-WDFN Exposed Pad TO-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data