Texas Instruments High-Performance Analog FETs - Single - CSD16415Q5T CSD16415Q5T

Description
Manufacturer: Texas Instruments Win Source Part Number: 723052-CSD16415Q5T Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-VSON-CLIP (5x6) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 3.2W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 25V Id - Continuous Drain Current: 100A Rds On (Maximum) at Id, Vgs: 1.15mOhm at 40A, 10V Gate Source Voltage(th) (Maximum) at Id: 1.9V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 29nC at 4.5V Gate Source Voltage (Maximum): +16V, -12V Input Capacitance (Ciss) (Maximum) at Vds: 4100pF at 12.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 723052-CSD16415Q5T Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-VSON-CLIP (5x6) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 3.2W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 25V Id - Continuous Drain Current: 100A Rds On (Maximum) at Id, Vgs: 1.15mOhm at 40A, 10V Gate Source Voltage(th) (Maximum) at Id: 1.9V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 29nC at 4.5V Gate Source Voltage (Maximum): +16V, -12V Input Capacitance (Ciss) (Maximum) at Vds: 4100pF at 12.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - CSD16415Q5T - 723052-CSD16415Q5T - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - CSD16415Q5T
723052-CSD16415Q5T
FETs - Single - CSD16415Q5T 723052-CSD16415Q5T
Manufacturer: Texas Instruments Win Source Part Number: 723052-CSD16415Q5T Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: 8-VSON-CLIP (5x6) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 3.2W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 25V Id - Continuous Drain Current: 100A Rds On (Maximum) at Id, Vgs: 1.15mOhm at 40A, 10V Gate Source Voltage(th) (Maximum) at Id: 1.9V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 29nC at 4.5V Gate Source Voltage (Maximum): +16V, -12V Input Capacitance (Ciss) (Maximum) at Vds: 4100pF at 12.5V

Manufacturer: Texas Instruments
Win Source Part Number: 723052-CSD16415Q5T
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: 8-VSON-CLIP (5x6)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 3.2W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 25V
Id - Continuous Drain Current: 100A
Rds On (Maximum) at Id, Vgs: 1.15mOhm at 40A, 10V
Gate Source Voltage(th) (Maximum) at Id: 1.9V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 29nC at 4.5V
Gate Source Voltage (Maximum): +16V, -12V
Input Capacitance (Ciss) (Maximum) at Vds: 4100pF at 12.5V

Buy Now
Single FETs, MOSFETs - 296-49598-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49598-2-ND
Single FETs, MOSFETs 296-49598-2-ND
N-Channel 25V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-49598-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49598-1-ND
Single FETs, MOSFETs 296-49598-1-ND
N-Channel 25V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 296-49598-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
296-49598-6-ND
Single FETs, MOSFETs 296-49598-6-ND
N-Channel 25V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

N-Channel 25V 100A (Ta) 3.2W (Ta) Surface Mount 8-VSON-CLIP (5x6)

Buy Now Datasheet
Singapore, Singapore
25V 1.8mOhm MOSFET Transistor
278-CSD16415Q5T
25V 1.8mOhm MOSFET Transistor 278-CSD16415Q5T
25V, N ch NexFET MOSFET™, single SON5x6, 1.8mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD16415Q5T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 1.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16415Q5T can be used for catalog matching and distributor lookup.

25V, N ch NexFET MOSFET™, single SON5x6, 1.8mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD16415Q5T from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.8mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 1.8mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16415Q5T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 25V, N ch NexFET MOSFETG , single SON5x6, 1.8mOhm 8-VSON-CLIP -55 to 150

MOSFET 25V, N ch NexFET MOSFETG , single SON5x6, 1.8mOhm 8-VSON-CLIP -55 to 150

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - CSD16415Q5T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
CSD16415Q5T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs CSD16415Q5T
MOSFET N-CH 25V 100A 8VSON

MOSFET N-CH 25V 100A 8VSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 723052-CSD16415Q5T 296-49598-2-ND 278-CSD16415Q5T CSD16415Q5T CSD16415Q5T
Product Name FETs - Single - CSD16415Q5T Single FETs, MOSFETs 25V 1.8mOhm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 25 volts
QG 29 nC
PD 3200 milliwatts
Unlock Full Specs
to access all available technical data